Mini Elite Custom Projector Mount (Lock A)

Ideal for smaller projector models, these custom miniature versions of the RPA Elite mounts include all the same great features in almost half the size.

Manufacturer Part Number
RSMA349
EAN/UPC
0841872168456,841872168456
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Adjustments: Roll: 3°, Pitch: 15°, Yaw: 360°
  • Color: Black
  • Overall Dimensions (H x W x D): 1.8" x 4.4" x 5.1" (46 x 111 x 129 mm)
  • Shipping Weight: 7.00 lbs
  • Solution Type: Custom
  • Weight Capacity: 25 lbs (11.3 kg)