Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Part numbers:
Cisco Aironet 3800i Access Point: Indoor environments, with internal antennas
- AIR-AP3802I-x-K9: Dual-band, controller-based 802.11a/b/g/n/ac
- AIR-AP3802I-xK910: Eco-pack (dual-band 802.11a/b/g/n/ac) 10 quantity access points
Cisco Aironet 3800i Access Point Configurable: Indoor environments, with internal antennas
- AIR-AP3802I-x-K9C: Dual-band, controller-based 802.11a/g/n/ac, configurable
- AIR-AP3802I-xK910C: Eco-pack (dual-band 802.11a/g/n/ac) 10 quantity access points, configurable
Cisco Smart Net Total Care™ for the Cisco Aironet 3800i Access Point with internal antennas
- CON-SNT-AIRPIBK9: SNTC-8X5XNBD 802.11ac Ctrlr AP 4x Duration: 12 Month(s)
Regulatory domains: (x = regulatory domain)
Customers are responsible for verifying approval for use in their individual countries. To verify approval, and to identify the regulatory domain that corresponds to a particular country, visit http://www.cisco.com/go/aironet/compliance.
Not all regulatory domains have been approved. As they are approved, the part numbers will be available on the Global Price List.
Cisco Smart Net Total Care Service: http://www.cisco.com/go/sntc
Cisco Wireless LAN Services
- AS-WLAN-CNSLT:Cisco Wireless LAN Network Planning and Design Service
- AS-WLAN-CNSLT:Cisco Wireless LAN 802.11n Migration Service
- AS-WLAN-CNSLT:Cisco Wireless LAN Performance and Security Assessment Service
Software and supported wireless LAN controllers
- Cisco Unified Wireless Network Software Release 8.2.MR1 or later
- Cisco 2500 Series Wireless Controllers, Cisco Wireless Controller Module for ISR G2, Cisco Wireless Services Module 2 (WiSM2) for Catalyst® 6500 Series Switches, Cisco 5500 Series Wireless Controllers, Cisco Flex® 7500 Series Wireless Controllers, Cisco 8500 Series Wireless Controllers, Cisco Virtual Wireless Controller
- Cisco IOS® XE Software Release 16.3 – Target Q3 CY2016
- Cisco Catalyst 3850 Series and 3650 Series Switches
802.11n version 2.0 (and related) capabilities
- 4x4 MIMO with three spatial streams
- Maximal ratio combining (MRC)
- 802.11n and 802.11a/g beamforming
- 20- and 40-MHz channels
- PHY data rates up to 450 Mbps (40 MHz with 5 GHz).
- Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
- 802.11 dynamic frequency selection (DFS)
- Cyclic shift diversity (CSD) support
802.11ac Wave 1 capabilities
- 4x4 MIMO with three spatial streams
- MRC
- 802.11ac beamforming
- 20-, 40-, and 80-MHz channels
- PHY data rates up to 1.3 Gbps (80 MHz in 5 GHz)
- Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
- 802.11 DFS
- CSD support
802.11ac Wave 2 capabilities
- 4x4 MU-MIMO with three spatial streams
- MRC
- 802.11ac beamforming
- 20-, 40-, 80, 160-MHz channels
- PHY data rates up to 5.2 Gbps
- Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
- 802.11 DFS
- CSD support
Integrated antenna
- Flexible radio (either 2.4 GHz or 5 GHz)
- 2.4 GHz, gain 4 dBi, internal antenna, omnidirectional in azimuth
- 5 GHz, gain 6 dBi, internal directional antenna, elevation plane beamwidth 90°
- Dedicated 5-GHz radio
- 5 GHz, gain 5 dBi, internal antenna, omnidirectional in azimuth
Interfaces
- 2 Ethernet ports
- 100/1000/2500/5000 Multigigabit Ethernet (RJ-45) – IEEE 802.3bz
- CAT 5e cabling
- Higher-quality 10GBASE-T (CAT 6/6a) cabling
- 100/1000BASE-T autosensing (RJ-45 - AUX port)
- Management console port (RJ-45)
Indicators: Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors
Dimensions (W x L x H)
- Access point (without mounting brackets): 3802I: 8.66 x 8.68 x 2.46 in. (22 x 22 x 6.25 cm)
Weight: 4.6 lb (2.09 kg)
Input power requirements
- 802.3at PoE+, Cisco Universal Power over Ethernet (Cisco UPOE®)
- 802.3at power injector (AIR-PWRINJ6=)
- 50W power supply (AIR-PWR-50=)
Power draw:
- 30W at the PSE with all features enabled except for the USB 2.0 port
- 34W at the PSE with the USB 2.0 port enabled
Environmental
- Cisco Aironet 3800i
- Nonoperating (storage) temperature: -22° to 158°F (-30° to 70°C)
- Nonoperating (storage) altitude test: 25˚C, 15,000 ft.
- Operating temperature: 32° to 104°F (0° to 40°C)
- Operating humidity: 10% to 90% percent (noncondensing)
- Operating altitude test: 40˚C, 9843 ft.
System memory
- 1024 MB DRAM
- 256 MB flash