AG352QCX 88.98cm (35”) LCD Monitor

The 35” AOC AGON AG352QCX with 21:9 UltraWide format caters specifically to gaming and esports enthusiasts looking for a more immersive gaming experience. Its curvature has a radius of 2000 mm, making sure that every corner of the screen is the same distance from the eyes. This creates an impressive perception of depth and minimises picture distortion, which allows players to completely immerse themselves into the game. The monitor is equipped with Adaptive-Sync and a 200 Hz refresh rate, eliminating annoyances such as motion blur, stuttering or tearing, for seamless gameplay and graphics even during fast-paced games. It is designed to meet gamers’ individual needs by providing several AOC Game Mode presets that can easily be selected with the AOC QuickSwitch keypad that comes with it. These presets include RTS, racing and FPS modes, but users can also save their own preferred settings. LED lights on the back of the monitor further empower gamers to customise the look of their monitor by enabling them to switch the LED colours and intensity. For an additional advantage in games with especially dark sections, AOC Shadow Control lights up overly dark areas of the screen without affecting the rest of the image. The ergonomic stand AOC Ergo base with height, tilt and swivel adjustment options ensures that even long gaming sessions do not become uncomfortable.

Manufacturer Part Number
AG352QCX
EAN/UPC
4038986115896
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL FEATURES
Line AOC Gaming
Panel Type MVA
Panel Size 35" / 88.98 cm
Aspect Ratio 21:9
Brightness 300 cd/m²
Contrast Ratio Dynamic 50M:1
Contrast Ratio Static 2000:1
Pixel Pitch(H) (V) 0.32025
Display Area (H x V) 819.84 x 345.87
Viewing Angle (CR >= 10) 178/178
Response time 4ms GTG
Color Black/Silver

SCANNING FREQUENCY

Scanning Frequency H: DP: 30-170KHz, Others:
30-160 KHz V: DP: 30-200Hz,
Others: 50-146Hz
Pixel Frequency

RESOLUTION

Maximum Resolution 2560x1080@200Hz
Recommended Resolution 2560x1080@200Hz
Colors 16.7 Million
HDCP compatible Yes

CONNECTORS

D-Sub Yes
DVI Yes
HDMI 1x
USB 2x USB 3.0
MHL Yes
DisplayPort 1x

POWER

Power Source 100 - 240V 50/60Hz
Power Consumption On: 60W, Standby: 0.5W,
Off: 0.5W
Zero Power Switch -

OTHER FEATURES

Plug and play Yes
Kensington Lock Yes
i-Menu Yes
Vesa Wallmount 100x100
FlickerFree Yes
Speakers 5W
Regulations Energystar 7
TCO 7
EPEAT n/a
TUV-GS
TUV-Bauart
CE
FCC
EAC
PVC/BRF Free
ISO Certified Production
RoHS compliant
EUP complient
Reach compliant
dicom_part_14

ACCESSORIES

VGA Cable
HDMI Cable
Displayport Cable
Audio Cable
Power Schuko C7 Cable

ERGONOMIC DATA

Pivot No
Swivel -30 to 30º
Tilt -5.5 to 29º
Height Adjustment 120mm

DIMENSIONS

Product with stand (W×H×D) 847x587x266.45 mm
Packaging (W×H×D) 980x527x300 mm
Weight 11.8 kg wo/packaging
15.3 kg w/packaging
Warranty 3 Years
EAN 4038986115896