Wireless Classic Desktop

Extend your input capabilities with keyboards and mice from HP.

Manufacturer Part Number
J8F13AA
EAN/UPC
0889296291718,889296291718
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Title: HP Wireless Classic Desktop (J8F13AA)
Product Color: Black
Hardware compatibility: Compatible across all notebook and desktop platforms with Windows XP/Vista/7/8.
System Requirements: Available USB port
Dimensions: Keyboard: 465.01 x 174.43 x 36.30 mm; Mouse: 95 x 58 x 35.45 mm; Dongle: 18.95x 14.5 x 6.25 mm
Package dimensions (W x D x H): 538 x 182 x 42.5 mm
Product Weight: Keyboard: .519 kg; Mouse:0.078 kg; Dongle: 0.002 kg
Package weight: 0.861 kg
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
What's in the box: HP Wireless Classic keyboard; USB Wireless Nano receiver; 4 AAA Battery; Documentation