Zing Bagged Canister Vacuum | 1668

Portable, Multi-Surface Cleaning
BISSELL Zing® Bagged Canister Vacuum makes any cleaning task seem effortless.  The lightweight design and carry handle provide portable convenience.  The Multi-Surface Floor Nozzle allows for easy cleaning of carpet, rugs and bare floors.  The telescoping wand allows you to comfortably maneuver around and under furniture and also clean hard to reach areas like drapes and ceilings.  When you are finished, the cord will automatically rewind with the push of a button.

  • Powerful variable suction gets the dirt high and low - great for bare floors, rugs and above-floor cleaning
  • Easily go from cleaning carpets to hard floors with the flip of a switch
  • Automatic cord rewind for quick cord storage with the push of a button

Manufacturer Part Number
1668
EAN/UPC
0011120228762,011120228762
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Special Features

Portable, Multi-Surface Cleaning

  • Powerful variable suction gets the dirt high and low - great for bare floors, rugs and above-floor cleaning
  • Easily go from cleaning carpets to hard floors with the flip of a switch
  • Automatic cord rewind for quick cord storage with the push of a button

Surface Type: Bare Floors, Carpet, Low Pile Carpet, Stairs, Upholstery
Power Rating: 9.5 amps
Cleaning Path Width: 10.3"
Weight: 8 lbs

Power

Power Rating: 9.5 amps
Power Source: Corded
Air Flow Indicator: No
Variable Suction Control: Yes
Power Cord Length: 17'
Automatic Cord Rewind: Yes

Filtration

Clean Filter Indicator: No

Dirt Collection

Surface Type: Bare Floors, Carpet, Low Pile Carpet, Stairs, Upholstery
Cleaning Path Width: 10.3"
Bag Type: Bagged
Full Bag Indicator: Yes
Dirt Sensor: No
Swivel Head: Yes

Specialty Tools

Multi Use Tools: Crevice Tool, Dusting Brush
Reach Extension Tools: Extension Wand

Other Specs

Carry Handle: Yes
Soft Bumper: No