WAC510 Wireless Access Point

Industry’s easiest managed Wireless AC Wave 2 Access Point with NETGEAR Insight management app

The NETGEAR® AC WiFi Business Access Point WAC510 delivers high performance with high client density for enterprises requiring ubiquitous and reliable wireless for all business applications. The WAC510 is managed by NETGEAR Insight app, for a more intuitive and innovative support, with no need for extra management hardware. The WAC510 features Multi-User MIMO (MU-MIMO) to achieve aggregate speeds up to 1.2Gbps, option to configure as Router or Access Point modes, and comes with two Ethernet ports, including a Power-over-Ethernet (PoE) 1Gb port. WAC510 comes with lifetime limited warranty, and 24/7 support including lifetime chat.

Manufacturer Part Number
WAC510-100NAS
EAN/UPC
0606449119831,606449119831
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

• IEEE 802.11ac Wave 2 standard

• WMM Wireless Multimedia Prioritization

• WDS Wireless Distribution System

• Power over  Ethernet (PoE) IEEE 802.3af

• Power over Ethernet (PoE) IEEE 802.3at

Physical Specifications

• Physical  Dimensions (W x D x H): 197.32 x 197.32 x 37mm (7.75 x 7.75 x 1.45in)

• Weight: 555.5g (1.22lb)

Physical Interfaces

• Two (WAN/LAN) 10/100/1000BASE-T Gigabit Ethernet (RJ-45) ports with Auto Uplink™ (Auto MDI-X) with WAN port supporting IEEE 802.3af or 802.3at Power over Ethernet (PoE)

• Power adapter (not included): 12V DC, 2.5A; plug is localized to country of sale

• Six (6) LED: Power, Link/ACT, LAN1, LAN2, 2.4GHz, 5GHz

Security

• WiFi Protected Access® (WPA, WPA2)

• Wireless access control to identify authorized wireless network devices

• MAC address authentication

Network Management

• NETGEAR Insight App Management for for setup, monitoring and management

• SNMP v1, v2

Advanced Wireless

Wireless Distribution System (WDS)

• Bridge mode: Point-to-point wireless

• Bridge mode: Point-to-multipoint wireless

• Repeater mode

• Adjustable Transmit Power Control (TPC)

Device detection

• Identify type of wireless clients in the network

Package Contents

• AC WiFi Business Access Point (WAC510) with NETGEAR® Insight app for easy management

• Wall/ceiling mount kit

• Installation guide

NETGEAR Warranty*

• NETGEAR ProSAFE® Lifetime Hardware Warranty