RealScan 79 Bi-Optic Imager

Are you ready to go beyond the barcode? Let us show you how with the latest all imaging bi-optic scanner/scale, the NCR RealScan™ 79 Bi-Optic Imager. It reads 1D, 2D and Mobile bar codes fast and efficiently. This all imaging scanner has six-sided all-imaging scan capability with strong top-down performance, while boasting the largest imaging scan zone in its class. The RealScan 79 provides a foundation for visual product validation and fraud detection, future proofing your technology investment.

The RealScan 79’s bold new look with edge-to-edge glass maximizes scan volume for greater performance. NCR’s PureWhite illumination creates a soft white glow which is more inviting and easier on the eyes than traditional red lighting. Perimeter ScanAdvisor lights, surrounding the edge to edge glass, provide your cashier with instant scan feedback and overall scanner health. With an optional rear consumer imager, your customers now have an intuitive way to scan their mobile phones or loyalty cards without any help.

Manufacturer Part Number
7879M13
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Imaging technology
• Type: Multiple CMOS Array Imager
• Illumination: Multiple diffused PureWhite LED
• Scan zone: All 6 sides/ 720° with edge-to-edge tower coverage

Scale capacity
• Scale Capacity:
- Single Interval: 15 kg in 0.005 kg increment (30 lbs in 0.01 lb increment)
- Dual Interval: 6/15 kg in 0.002/0.005kg increment (12/30 lbs in 0.005/0.01 lb increment)
• Maximum static weight: 136kg (300 lbs)
• Scanner can easily be upgraded to scale in the field
• Price computing scale options available

Connectivity
• USB
• Ethernet connectivity for networking and security
• Auxiliary ports: 4 x USB (Type A)
• EAS interlock ports
• Scale display port
• Ethernet and USB for streaming video

Symbologies
• UPC/EAN with two-digit and five-digit add-on symbols
• Code 128
• Code 39 (3 of 9)
• Interleaved 2 of 5
• Codabar
• Italian Pharmacode
• GS1 DataBar™ (RSS): DataBar Omnidirectional, Stacked Omnidirectional, Expanded, Expanded Stacked
• GTIN and 2005 Sunrise compliant
• PDF417 and QR Code

Window materials
• Vertical window: Shatter-proof tempered glass
• Lower horizontal: Hurricane glass
• Horizontal top plate:
- Standard: EverScan

Power management
• 12V power supply (90–264VAC/47–63Hz)
• 12V terminal power option over Powered USB

Product dimensions
• Height (above counter): 17.78 cm (7 in)
• Width: 29.20 cm (11.5 in)
• Depth (below counter): 10.16 cm (4 in)
• Length:
- Full-size Scanner/Scale: 50.8 cm (20 in)

Peripherals and accessories
• Field upgradable rear consumer facing scanner, left or right configuration
• Single or dual scale displays