Rack PDU, Switched, 1U, 15A, 100/120V, (8)5-15

APC Switched Rack Power Distribution Units (PDUs) enable advanced, user-customizable power control and active monitoring. Remote outlet level controls allow power on/off functionality for power cycling to remotely reboot equipment and restrict unauthorized use of individual outlets. Power sequencing time delays allow users to define the order in which to power up or down attached equipment to avoid circuit overload. Current metering provides real-time remote monitoring of connected loads with user-defined alarms to warn of potential circuit overloads. Users can access, configure, and control Switched Rack PDUs through secure Web, SNMP, Command Line Interface, or Telnet Interfaces which are complimented by APC Centralized Management platforms using StruxureWare Data Center Expert, Operations, Capacity, and Energy Efficiency. New AP8000 series Switched Rack PDUs include real power monitoring, a temperature/humidity sensor port, and locking IEC receptacles.

Manufacturer Part Number
AP7900B
EAN/UPC
0731304331568,731304331568
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output

  • Nominal Output Voltage

    120V
  • Maximum Total Current Draw

    15
  • Output Connections

    (8) NEMA 5-15R (Battery Backup)

Input
  • Nominal Input Voltage

    100V , 120V
  • Input frequency

    50/60 Hz
  • Input Connections

    NEMA 5-15P
  • Cord Length

    12ft ( 3.66meters )
  • Acceptable Input Voltage

    100-120VAC
  • Number of Power Cords

    1
  • Load Capacity

    1440VA
  • Maximum Input Current

    15A
  • Regulatory Derated Input Current (North America)

    12A
Physical
  • Maximum Height

    1.73inches ( 44mm , 4.4cm )
  • Maximum Width

    17.5inches ( 445mm , 44.5cm )
  • Maximum Depth

    4.25inches ( 108mm , 10.8cm )
  • Rack Height

    1U
  • Net Weight

    5.0lbs. ( 2.27kg )
  • Shipping weight

    7.6lbs. ( 3.45kg )
  • Shipping Height

    2.75inches ( 70mm , 7.0cm )
  • Shipping Width

    18.5inches ( 470mm , 47.0cm )
  • Shipping Depth

    13.5inches ( 343mm , 34.3cm )
  • Color

    Black
Environmental
  • Operating Environment

    32 - 113 °F ( 0 - 45 °C )
  • Operating Relative Humidity

    0 - 95 %
  • Operating Elevation

    0-10000ft ( 0-3000meters )
  • Storage Temperature

    -25 - 65 °C
  • Storage Relative Humidity

    0 - 95 %
  • Storage Elevation

    0-50000ft ( 0-15000meters )
Conformance
  • Approvals

    cUL Listed, FCC Part 15 Class A, ICES-003, UL Listed
  • Standard warranty

    2 years repair or replace
Sustainable Offer Status
  • RoHS

    Compliant
  • REACH

    REACH: Contains No SVHCs
  • Battery Directive

    Compliant
  • Battery Notes

    ts_Battery_Notes