Force Series MP500 480GB M.2 SSD

Build Smaller, Perform Faster

CORSAIR Force MP500 series M.2 SSDs deliver high performance, quick system boot ups, blazing fast transfer speeds and ultimate reliability in a compact form factor.

Incredible Speed At Your Fingertips

NVMe PCI Express SSD 3.0 x4 interface

The CORSAIR NVMe PCIe boosts blazing fast bandwidth, allowing you to access your data, load files and launch games with speeds up to 4x faster than SATA 3.0.

Static and dynamic wear-leveling

Additional protection to enhance reliability and extend life of the drive.

CORSAIR SSD Toolbox Application

Monitor S.M.A.R.T attributes and SSD health status with support for over-provisioning, secure wipe, disk cloning, FW update and more.

Compact M.2 2280 form factor

CORSAIR NVMe M.2 SSD enables a new level of performance in a compact form factor.

Toughened contact surface material

30um gold finger thickness improves contact to the motherboard and provides vibration resistance to ensure reliability in vigorous conditions.

Enhanced Error Correction

Additional error bit correction and improved data retention while supporting the latest generation NAND.

Leave SATA SSD’s In The Dust

The CORSAIR NVMe PCIE boosts bandwidth, allowing you to access all of your data, load files and launch games with speeds up to 4x faster than SATA 3.0.

Compact Size Without Compromise

CORSAIR NVMe M.2 SSDs enable a new level of performance in a compact form-factor. Select from 120GB, 240GB and 480GB sizes.

Faster Response and Reliability

Additional protection to enhance reliability and extend life of the drive. Support for over-provisioning, secure wipe, disk cloning, FW update and more.

Additional error bit correction and improved data retention, while supporting the latest generation NAND. Work and play knowing you’re backed by CORSAIR 3-year warranty.

Manufacturer Part Number
CSSD-F480GBMP500
EAN/UPC
0843591096737,843591096737
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty

Three years

Weight

.0082kg

Unformatted Capacity

480 GB

Interface

NVMe PCI Express SSD 3.0 x4

Form Factor

M.2, 2280

Endurance

698TBW

Operating Temperature

0°C to +65°C

Storage Temperature

-40°C to +85°C

Operating Humidity

90% RH (40° C)

Storage Humidity

93% RH (40° C)

Shock

1,500 G

Vibration

20Hz~80Hz/1.52mm, 80Hz~2000Hz/20G

SSD Smart Support

Yes

SSD Technology

MLC NAND

Max Sequential Read (ATTO)

Up to 3,000MB/s

Max Sequential Write (ATTO)

Up to 2,400MB/s

Max Sequential Read (CDM)

Up to 2,800MB/s

Max Sequential Write (CDM)

Up to 1,500MB/s

Max Random Read QD32 (IOMeter)

250K IOPS

Max Random Write QD32 (IOMeter)

210K IOPS