AMD Radeon RX 460 2G D5 OC Graphic Card

For online gamers playing most popular titles such as Counter-Strike: Global Offensive, League of Legends or Overwatch SAPPHIRE Technology introduces the new inexpensive SAPPHIRE Radeon™ RX 460 graphics card. Featuring the latest power-efficient Polaris chip and making no compromises in cooling, the new budget king of the Radeon rebellion is an affordable upgrade to latest graphics technology.

Designed to perform great in massively popular online titles, the SAPPHIRE Radeon™ RX 460 promises minimum input lag and over 100 frames per second in Dota 2 or Rocket League in 1080p. Performance up to 30% better than R7 260X is the result of factory-overclocked 4th generation GCN core. The card features 896 stream processors with a boost clock up to 1216 MHz as well as 2 GB of GDDR5 video memory on 128-bit interface and clocked at 1750 MHz (7 Gbps effective speed).

Manufacturer Part Number
11257-10-20G
EAN/UPC
4895106280922,0840777076231,840777076231
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:
896 Stream Processors
14 nm FinFET
4th Graphics Core Next (GCN)
1090 MHz  Engine Clock
1216 MHz Boost Engine Clock
Interface: PCI-Express 3.0
Memory:
128 bit Memory Bus
GDDR5 Memory Type
1750 MHz,7000MHz Effective
2 GB Size
BIOS Support: UEFI BIOS
Displays:
Maximum 3 Outputs
Output: 1 x DVI-D
1 x HDMI 2.0b
1 x DisplayPort 1.4
Resolution:
3840x2160 (120Hz) Pixel DisplayPort Resolution
2560x1600 (60Hz) Pixel Dual Link DVI Resolution
3840×2160p (60 Hz) HDMI Resolution
API:
OpenGL® 4.5
OpenCL 2.0
DirectX® 12
Shader Model 5.0
Feature:
AMD CrossFire
FreeSync Technology
AMD Eyefinity
AMD Virtual Super Resolution(VSR)
AMD TrueAudio™ Next Technology
Dolby® TrueHD and DTS-HD Master Audio™ Support
AMD Xconnect ready
DirectX™ 12 Optimized
HDR Ready
Frame Rate Target Control
Cooling: Single fan
Form Factor:
2 Part Slot Occupied
214(L)X 111.5(W)X 38 (H) Dimension /mm
Power Consumption: <75W
OS: Windows 10 Windows 7 
System Requirement:
400 Watt Power Supply (Suggestion)
CD-ROM or DVD-ROM drive for installing software
PCI Express® 2.0 or higher version based PC is required with one X16 lane graphics slot available on the motherboard in order for the card to be compatible with.