HD-TVI 2MP IR Bullet Camera

Manufacturer Part Number
VLB1TW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Sensor......................1/3” 2MP CMOS

Resolution............................1080p / 720p

Minimum Illumination...........0 lux (IR on)

S/N Ratio.............................more than 52dB

Motion Detection..................Yes

Day/Night.............................IR-cut filter

DNR.....................................2D/3D Automatic

Number of IR LEDs.............35

IR Range.............................100’ (depending on scene reflection)

Power Supply......................12VDC (power supply not included)

Power Consumption............400mA (IR on)

Operating Temperature........-4º F - 104º F

Weight.................................1.3 lbs.

Dimensions..........................3.43” (Dia.) x 8.62” (L)