Connect AP122 2x2 802.11ac Dual Radio Access Point

Versatile and cost-effective, AP122 is optimally suited for coverage-oriented, low-to-medium capacity environments. AP122 features dual 2x2, 2-stream radios, providing dual 802.11n or 11n/ac performance with data rates up to 867 Mbps using existing 802.3af PoE infrastructure.

Running powerful HiveOS coupled with innovative distributed Cooperative Control architecture, AP122 is a value-priced solution to bring the best of coverage and 802.11ac technology. In addition, the integrated BLE radio and a USB interface in the access point opens up a multitude of deployment use-cases in IoT and proximity/location-oriented services.

Manufacturer Part Number
AH-AP-122-AC-CAN
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Radio Specifications—802.11a

  • 5.150–5.850 GHz Operating Frequency
  • Orthogonal Frequency Division Multiplexing (OFDM) Modulation
  • Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback

Radio Specifications—802.11b

  • 2.4–2.5 GHz Operating Frequency
  • Direct-Sequence Spread-Spectrum (DSSS) Modulation
  • Rates (Mbps): 11, 5.5, 2, 1 w/ auto fallback

Radio Specifications—802.11g

  • 2.4–2.5 GHz Operating Frequency
  • Orthogonal Frequency Division Multiplexing (OFDM) Modulation
  • Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback

Radio Specifications—802.11n

  • 2.4–2.5 GHz & 5.150–5.850 GHz Operating
  • 802.11n Modulation
  • Rates (Mbps): MCS0 - MCS15 (6.5MBps - 300Mbps)
  • 2x2 Multiple-In, Multiple-Out (MIMO) Radio

Radio Specifications—802.11ac

  • 5.150–5.850 GHz Operating Frequency
  • 802.11ac Modulation (256-QAM)
  • Rates (Mbps): MCS0–MCS9 (6.5Mbps – 867 Mbps), NSS = 1-2.
  • 2x2:2 Stream Multiple-In, Multiple-Out (MIMO) Radio
  • VHT20/VHT40/VHT80 support
  • TxBF ( Transmit Beamforming)

Antennas

  • 2x Integrated single band, 2.4-2.5 GHz Omni- directional antennas
  • 2x Integrated single band, 5.1-5.8 GHz Omni- directional antennas
  • 1 x BLE internal antenna

Interfaces

  • Autosensing 10/100/1000 Base-T Ethernet PoE (Power over Ethernet 802.3af) Port
  • RJ-45 console port
  • Standard USB port

Physical

  • LxWxH 171X171X44.5 mm (6.75x6.75x1.75in). w/o mounting brackets
  • Weight: 1.13 lb (0.51 kg)

Environmental

  • Operating: 0 to +40°C, Storage: -40 to +70°C
  • Humidity: 95%

Environmental Compliance

  • UL2043

Power Specifications

  • IEEE 802.3af PoE Power

Power Options

  • Power Draw: Typical 10.5W, Max 12.9W
  • 802.3af / 802.3at (PoE/PoE+)

Mounting

  • Desktop
  • Wall Mount
  • Ceiling Tile flush 15/16”
  • Ceiling Tile Recessed 15/16”, 3/8”, 9/16” sold as an accessory
  • Ceiling Tile Flush 3/8”, 9/16” sold as an accessory
  • Suspend Mount sold as an accessory