Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Radio Specifications—802.11a
- 5.150–5.850 GHz Operating Frequency
- Orthogonal Frequency Division Multiplexing (OFDM) Modulation
- Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
Radio Specifications—802.11b
- 2.4–2.5 GHz Operating Frequency
- Direct-Sequence Spread-Spectrum (DSSS) Modulation
- Rates (Mbps): 11, 5.5, 2, 1 w/ auto fallback
Radio Specifications—802.11g
- 2.4–2.5 GHz Operating Frequency
- Orthogonal Frequency Division Multiplexing (OFDM) Modulation
- Rates (Mbps): 54, 48, 36, 24, 18, 12, 9, 6 w/ auto fallback
Radio Specifications—802.11n
- 2.4–2.5 GHz & 5.150–5.850 GHz Operating
- 802.11n Modulation
- Rates (Mbps): MCS0 - MCS15 (6.5MBps - 300Mbps)
- 2x2 Multiple-In, Multiple-Out (MIMO) Radio
Radio Specifications—802.11ac
- 5.150–5.850 GHz Operating Frequency
- 802.11ac Modulation (256-QAM)
- Rates (Mbps): MCS0–MCS9 (6.5Mbps – 867 Mbps), NSS = 1-2.
- 2x2:2 Stream Multiple-In, Multiple-Out (MIMO) Radio
- VHT20/VHT40/VHT80 support
- TxBF ( Transmit Beamforming)
Antennas
- 2x Integrated single band, 2.4-2.5 GHz Omni- directional antennas
- 2x Integrated single band, 5.1-5.8 GHz Omni- directional antennas
- 1 x BLE internal antenna
Interfaces
- Autosensing 10/100/1000 Base-T Ethernet PoE (Power over Ethernet 802.3af) Port
- RJ-45 console port
- Standard USB port
Physical
- LxWxH 171X171X44.5 mm (6.75x6.75x1.75in). w/o mounting brackets
- Weight: 1.13 lb (0.51 kg)
Environmental
- Operating: 0 to +40°C, Storage: -40 to +70°C
- Humidity: 95%
Environmental Compliance
Power Specifications
Power Options
- Power Draw: Typical 10.5W, Max 12.9W
- 802.3af / 802.3at (PoE/PoE+)
Mounting
- Desktop
- Wall Mount
- Ceiling Tile flush 15/16”
- Ceiling Tile Recessed 15/16”, 3/8”, 9/16” sold as an accessory
- Ceiling Tile Flush 3/8”, 9/16” sold as an accessory
- Suspend Mount sold as an accessory