Core+ 2 in 1 Netbook

Bit CORE+ Ultra Portable Convertible PC's utilize premium materials and components and are engineered with the latest technologies to provide an excellent PC experience. The CORE+ 10.1 provides the ultimate in portability while delivering first-class performance.

REFINED INNOVATION

Bit CORE+ PC's combine the latest technologies with the finest materials to provide the utmost in performance and convenience.

Manufacturer Part Number
W10048PB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • HD 10.1" IPS 1280 x 800 10 Point Touch Screen
  • Intel Atom 1.84GHz burst speed ProcessorĀ 
  • 4GB of High Speed RAM
  • 32G, 64G, or 128G Solid State storage
  • Single Band or Dual Band Wi-FiĀ 
  • 5M Front Camera - 2560 x 1920 Resolution
  • Windows 10 Home Edition
  • Connectors: USB-C, 2 x USB-B (OTG adapter cable incl.), HDMI, Audio Out