PST4-660MT120 600VA Wall/Desktop/Fooor Mountable UPS

Liebert PST4 is an offline UPS technology that provides power backup protection for desktop computers, gaming consoles, workstations, wireless networks and routers, surveillance systems and other electronics. Designed with easy controls for worry free operation, the Liebert PST4 features ample time for you to save your work in process and/or complete an orderly shutdown for your equipment when you experience a power outage. The PST4-660MT120 has a 660VA/400W and output connections of (8) NEMA 5-15R and input connection of a NEMA 5-15P.

Manufacturer Part Number
PST4-660MT120
EAN/UPC
0812105028311,812105028311
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ADDITIONAL TECHNICAL SPECIFICATIONS

Operating Temperature: Up to 40C
Listings: cTUVus (UL 1778 / CSA22.2), FCC Class B, ISTA 1A
Topology: Offline