Experience next-level performance and personalization options with the ROG STRIX Z270G GAMING on the mATX form factor. Unlock full calibration and customization with 5-Way Optimization, AURA Sync RGB lighting and 3D printing mounts. Dual M.2, onboard AC Wifi and front panel USB 3.1 deliver maximum connectivity and speed.
Note:
CPU
Intel® Socket 1151 for 7th / 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
Supports 14nm CPU
Supports Intel® Turbo Boost Technology 2.0*
* The support of these features depends on the CPU types.
Chipset
Intel® Z270 Chipset
Memory
4 x DIMM, max. 64GB DDR4
4000(O.C.)/3866(O.C.)/3733(O.C.)/3600(O.C.)/3466(O.C.)/3400(O.C.)/3333(O.C.)/3300(O.C.)/3200(O.C.)/3000(O.C.)/2800(O.C.)/2666(O.C.)/2400(O.C.)/2133 MHz Non-ECC, Un-buffered Memory
Dual channel memory architecture
Supports Intel® Extreme Memory Profile (XMP)*
* Hyper DIMM support is subject to the physical characteristics of individual CPUs. Please refer to Memory QVL(Qualified Vendors List) for details.
Expansion Slots
2 x PCIe 3.0/2.0 x16 slots (supports x16, x8/x8)
2 x PCIe 3.0/2.0 x1 slot
VGA
Integrated Graphics Processor- Intel® HD Graphics support
Multi-VGA output support: DisplayPort/HDMI ports
Supports DisplayPort 1.2* with max. resolution 4096 x 2304@24Hz / 3840 x 2304@60Hz
Supports HDMI 1.4b with max. resolution 4096 x 2160@24Hz / 2560 x 1600@60Hz
Supports Intel® InTru™ 3D/Quick Sync Video/Clear Video HD Technology/Insider™
Supports up to 3 displays simultaneously
Maximum shared memory of 1024MB
* DP 1.2 Multi-Stream Transport compliant, supports DP 1.2 monitor daisy chain up to 3 displays
Multi-GPU Support
Supports NVIDIA® 2-Way SLI™ Technology
Supports AMD® 2-Way CrossFireX™ Technology
Storage
Intel® Z270 Chipset
- 6 x SATA 6Gb/s ports
- 1 x M.2_1 Socket 3 with M key, type 2242/2260/2280 storage devices support (both SATA & PCIE 3.0 x 4 mode)
- 1 x M.2_2 Socket 3 with M key, type 2242/2260/2280/21100 storage devices support (PCIE 3.0 x 4 mode)
- Intel Optane Memory Ready*
* Intel® Optane Technology only supported when using 7th Generation Intel® Processors. Before using Intel® Optane memory modules, ensure that you have updated your motherboard drivers and BIOS to the latest version from ASUS support website.
LAN
Intel® I219-V Gigabit LAN- Dual interconnect between the integrated Media Access Controller (MAC) and physical layer (PHY)
Anti-surge LANGuard
ROG GameFirst Technology
Wireless&Bluetooth
Wi-Fi 802.11 a/b/g/n/ac supports dual frequency band 2.4/5 GHz with MU-MIMO support
Bluetooth v4.1, 4.0LE, 3.0+HS
Audio
ROG SupremeFX S1220A 8-Channel High Definition Audio CODEC
- Supports up to 32-Bit/192kHz playback*
- Impedance sense for front and rear headphone outputs
- High quality 120dB SNR stereo playback output and 110dB SNR recording input
- SupremeFX Shielding Technology
- Dual Headphone Amplifiers
- Jack-detection, Multi-streaming, and Front Panel Jack-retasking
- Optical S/PDIF out port at back panel
Audio Features:
- Sonic Radar III
- Sonic Studio III
*Due to limitations in HDA bandwidth, 32-Bit/192kHz is not supported for 8-Channel audio
USB
Intel® Z270 Chipset
- 6 x USB 3.0 ports (4 ports at back panel [blue], 2 ports at mid-board)
- 6 x USB 2.0 ports (2 ports at back panel [black], 4 ports at mid-board)
ASMedia® USB 3.1 controller
- 1 x USB 3.1 front panel connector
ASMedia® USB 3.1 controller
- 2 x USB 3.1 ports (1 x Type-A [red] and 1 x Type-C [black] ports at back panel)
ROG Exclusive Features
ROG RAMCache II
ROG GameFirst IV
ROG CPU-Z
ROG Overwolf
ROG Clonedrive
ASUS Special Features
Performance Optimization
5-Way Optimization
- Whole system optimization with a single click! Perfectly consolidates better CPU performance, power saving, digital power control, system cooling and app usages.
DIGI+ Power Control
- Digi+VRM
EPU
- EPU
TPU
- Auto Tuning, TurboV, GPU Boost
Fan Xpert 4 featuring Fan Auto Tuning function and multiple thermistors selection for optimized system cooling control
ASUS EZ DIY
- ASUS CrashFree BIOS 3
- ASUS EZ Flash 3
ASUS Q-Design
- Q-Shield
- Q-LED (CPU, DRAM, VGA, Boot Device LED)
- Q-Slot
- Q-DIMM
Gamer's Guardian
- SafeSlot
- DIGI+ VRM
- DRAM Overcurrent Protection
- ESD Guards on VGA, LAN, Audio, KBMS and USB3.0/2.0 ports
- Highly Durable Components
- Stainless Steel Back I/O
ASUS Exclusive Features
- AURA Lighting Control
- 3D Printing Friendly design
- AI Suite 3
- AI Charger
Back I/O Ports
1 x ASUS Wi-Fi GO! module (Wi-Fi 802.11 a/b/g/n/ac and Bluetooth v4.1)
2 x USB 3.1 ports (1 x typeA [red] and 1 x TypeC [black])
1 x HDMI port
1 x DP port
2 x USB 2.0 ports [black]
1 x PS/2 keyboard/mouse combo port
4 x USB 3.0 ports [blue]
1 x Anti-surge LAN (RJ45) port
5 x Audio jacks
1 x Optical S/PDIF out
Internal I/O Ports
1 x USB 3.1 front panel connector
1 x USB 3.0 connector supports additional 2 x USB 3.0 ports
2 x USB 2.0 connectors support additional 4 x USB 2.0 ports
6 x SATA 6Gb/s connectors
1 x 4-Pin CPU_FAN connector
1 x 4-Pin CPU_OPT fan connector
1 x 4-Pin W_PUMP+ connector
2 x 4-Pin CHA_FAN connectors
1 x 24-pin EATX power connector
1 x 8-pin EATX 12V power connector
1 x M.2_1 Socket 3 for M Key, type 2242/2260/2280 storage devices support (both SATA & PCIE 3.0 x 4 mode)
1 x M.2_2 Socket 3 for M Key, type 2242/2260/2280/22110 storage devices support (PCIE 3.0 x 4 mode)
1 x Front panel audio connector (AAFP)
1 x TPM connector
2 x RGB Header
1 x Clear CMOS jumper
1 x Thermal sensor connector
1 x System panel connector
1 x CPU_OV jumper
Accessories
User guide
ROG motherboard support DVD
1 x I/O Shield
2 x 2-in-1 SATA 6Gb/s cables
1 x SLI HB BRIDGE (2-WAY-S)
1 x ASUS 2T2R dual band Wi-Fi moving antennas (Wi-Fi 802.11a/b/g/n/ac compliant)
1 x RGB LED extension cable
1 x CPU Installation tool
1 x ROG cable label set
1 x ROG Strix sticker
1 x 3D Printing Mount
2 x M.2 screws kit
1 x ROG Coaster
BIOS
128 Mb Flash ROM, UEFI AMI BIOS, PnP, WfM2.0, SM BIOS 3.0, ACPI
6.0, Multi-language BIOS, ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ
Tuning Wizard, F6 Qfan Control, F3 My Favorites, Last Modified log, F12
PrintScreen, and ASUS DRAM SPD (Serial Presence Detect) memory
information.
Manageability
WfM2.0, DMI3.0, WOL by PME, PXE
Software
Drivers
ROG GameFirst IV
ROG RAMCache II
ROG Clone Drive
Aura
ROG CPU-Z
Anti-virus software (OEM version)
ASUS WebStorage
ASUS Utilities
Operating System Support
Windows® 10 64-bit
Windows® 8.1 64-bit*
Windows® 7*
*Windows® 8.1 64-bit and Windows® 7 32/64-bit are only supported when using 6th Generation Intel® Processors.
Form Factor
mATX Form Factor, 9.6”x 9.6” (24.4cm x 24.4cm)