Siberia 800 Headset

The Siberia 800 delivers professional audio without compromise. The headset is lag free, low latency, and features three Dolby surround sound technologies.The Siberia 800 works on virtually all platforms. Tune the audio with the stunning OLED display or remotely on the headset itself. Two hot-swappable batteries and a built in charger allow for unlimited play time.

Features

HEADSET FEATURES SteelSeries next-generation speaker drivers offer detailed highs, accurate mids and deliver that low bass Closed-back earcups for superior accuracy, clarity, and detail Dolby virtual 7.1 surround sound technology places you in the game Retractable, directional mic on gooseneck with mute indicating light Two hot-swappable Li-Ion batteries for unlimited play Sound Share lets you share the audio with a friend Click wheel enables control of the volume and menus from the earcup Memory-foam ear cushions and headband padding with smooth-as-leather surfaces for comfortable fit Outputs: Share (3.5mm, 3-pole), Chat (2.5mm, 3-pole) TRANSMITTER FEATURES Large OLED display clearly shows menus and settings Control and configure on transmitter, or remotely from headset Recharge battery packs within the transmitter Works with Xbox 360, PS3/4, PC/Mac, AppleTV/Roku, home entertainment, and mobile devices Five-band EQ for optimizing sound for each game or situation Three Dolby surround sound technologies: Dolby Digital, Dolby Headphone, and Dobly Pro Logic IIx SteelSeries ChatMix and LiveMix technologies help you hear what you need to hear, when you need to hear it, how you want to hear it Visually monitor volume, headset, battery, and Dolby status on the transmitter

Manufacturer Part Number
61303
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphones:
Freq. response 20-20000kHz
Impedence 32Ohm
Cable N/A / N/A
Connection USB

Microphone:
Freq. response 100-10000Hz
Pick up pattern Unidirectional (directional)
Sensitivity -44
Impedence 2200Ohm