10m MPO to MPO Fiber Array Cables Type A OM4 Riser Rated (OFNR)

This riser rated OM4 laser-optimized multimode (LOMMF) MPO fiber array cable is ready for deployment in any multimode 50/125 MTP/MPO network. OM4 is fully backward-compatible with existing OM3 systems. This multimode, MPO fiber cable is comprised of 12 fiber channels within each connector. This high density MPO fiber cable is pinned out in type A format and is comprised of 12 fiber channels within each connector which is perfect when space is limited and makes it possible to run a single cable that automatically terminates 12 fibers in one easy plug-in. The push-pull release mechanism for the MPO connector is easy to engage and disengage, its latch design also prevents the plug from snagging when jumper cables are being routed.

Manufacturer Part Number
31305
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color: Aqua
  • UPC: 757120313052
  • Warranty: Lifetime
  • Vendor: C2G
  • Weight: 0.200 LB