DEFCON Mini Key KL Cable Lock

The DEFCON® Mini Key KL Cable Lock is a sturdy locking device with a pass-through loop on one end and a lock on the other. The 6-foot durable galvanized steel from which the cable is constructed with is both cut- and rust-resistant so that it’s nearly impossible to destruct. If someone attempts to remove the lock, it will noticeably damage the computer, alerting you to potential theft and preventing resale. We know that you won’t always want your laptop chained to your desk. Including two identical miniature keys, the DEFCON® Mini Key KL Cable Lock also gives you the peace of mind of having a backup key.

Features

Lock attaches to the Noble security slot already built into your laptop
360° rotating head for effortless device locking
Easy push-to-lock button makes it quick and easy to lock
Slim size is ideal for slim devices
6’ galvanized steel cable stands the test of time

Manufacturer Part Number
ASP65USX
EAN/UPC
0092636321789,092636321789
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Works With

Devices with a mini-sized lock slot

Material

Galvanized Steel

Color

Black

Slot Type

Mini

Cable Length

6'

Package Dimensions

7.00" x 5.00" x 7.01" (W x H x D)

Package Weight

0.47 lbs

Warranty

Limited 1-Year Warranty

UPC

092636321789