Ethernet Adapter E10G17-F2

High speed data transmission for Synology FS/XS(+) series NAS servers

Synology E10G17-F2 is a dual-port 10 Gigabit SFP+ PCIe 3.0 x8 Ethernet adapter specifically designed for Synology FS/XS(+) series NAS servers1. With CPU Offload (RDMA over Ethernet)2 support, E10G17-F2 satisfies the demands on high performance computing.

Exclusive for FS/XS(+) series NAS servers

With businesses seeing more and more data-intensive tasks, having a 10GbE network is a good solution for organizations that need high network bandwidth and performance daily operations, such as data access or backup. With Synology E10G17-F2 Ethernet adapter, Synology FS/XS(+) series NAS servers gain a flexible choice for upgrading system specification and optimizing data transmission.

Manufacturer Part Number
E10G17-F2
EAN/UPC
0846504002474,846504002474,4711174722471
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications
Standards:

  • IEEE 802.3ae 10Gbps Ethernet
  • IEEE 802.3ad Link Aggregation
  • CPU Offload (RDMA over Ethernet)*

Data Transfer Rates: 10 Gbps
Network Operation Mode: Full Duplex
Applied Models:
  • FS3017
  • RS18017xs+
  • RS18016xs+
  • RC18015xs+
  • RS4017xs+
  • RS3617xs+
  • RS3614xs+
  • RS10613xs+
  • RS3413xs+
  • RS3617RPxs
  • RS3617xs
  • RS3614(RP)xs
  • RS3412(RP)xs
  • RS3411(RP)xs
  • DS3617xs
  • DS3615xs
  • DS3612xs
  • DS3611xs

Note:
  • DSM version requirement: 6.0.2 or later version
  • RDMA over Ethernet is supported on selected Synology models through DSM updates

Hardware Specifications
PCIe Interface:
  • PCIe 3.0 and 2.0 compatible
  • 8-lane or 4-lane auto-negotiation

Bracket Height: Low Profile and Full Height
Operating Temperature: 5°C to 35°C (40°F to 95°F)
Storage Temperature: -20°C to 60°C (-5°F to 140°F)
Relative Humidity: 5% to 95% RH
Warranty: 5 Years