
The CSD1006AC 10-Device Desktop AC Charging Station provides AC charging, secure storage and cord management for up to 10 tablets, laptops and e-readers up to 10.5 inches. It’s recommended for schools, offices, warehouses, retail outlets, worksites, healthcare facilities and anywhere else multiple mobile devices are used.
Your devices’ AC adapters plug into the 10 widely spaced NEMA 5-15R outlets as needed for proficient charging. The devices are protected by 2,880 joules of surge suppression and EMI/RFI noise filtering that protect against potentially harmful bursts in voltage. Diagnostic LEDs let you know that the charging station is grounded and the connected devices protected. An auto-shutoff feature cuts off power to the outlets in case of a power spike.
The CSD1006AC locks with the included keys to help prevent theft, damage or tampering. A cable with combination lock is also included to secure the charging station to a desk, table, cart or other flat surface. The six-foot AC input cord with NEMA 5-15P plug helps you place the charging station in a convenient location. Storage shelf dividers are easily removed to accommodate thicker devices. Cabling is secured beneath the shelf tray to alleviate clutter.
The CSD1006AC comes with a limited lifetime warranty and $25,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only).
Note:
Specifications
OUTPUT
Frequency Compatibility: 60 Hz
Circuit Breaker (amps): 15
Charging Method: AC
INPUT
Nominal Input Voltage(s) Supported: 120V AC
Recommended Electrical Service: 120V
Input Connection Type: NEMA5-15P
Input Plug Features: 120V/15A
SURGE / NOISE SUPPRESSION
AC Suppression Joule Rating: 2880
AC Suppression Response Time: <1ns
PHYSICAL
Unit Dimensions (hwd / in.): 8.94 x 16.54 x 13.54
Color: Black; Gray
CERTIFICATIONS
Certifications: UL 1449 3rd Edition
WARRANTY
Product Warranty Period (U.S. & Canada): Lifetime limited warranty