3-Port USB 3.0 Hub plus Gigabit Ethernet - USB-C - White

Turn a USB Type-C port on your laptop into three USB Type-A ports (5Gbps) and one GbE port. Here’s a must-have accessory for your USB-C™ equipped MacBook Pro, Chromebook™ or laptop. This USB 3.0 hub merges your USB peripheral and RJ45 network connections into a single combination hub. It gives you two vital connection types, with Ethernet and USB Type-A, which are often missing from modern laptops.

Easily connect to your network and peripherals through USB-C

This 3-port USB hub features an easy-to-use USB-C connector. USB Type-C connectors are easier to insert than past generations. They're small and reversible, and you can connect the plug with either side facing up.

Merges two vital port types into one stylish hub

If your MacBook or laptop is missing the ports you need, this hub can help. USB 3.0 is also known as USB 3.1 Gen 1. The versatile USB 3.0 hub gives you access to not only your USB peripheral devices but also a wired internet connection. It offers a Gigabit Ethernet port, so you can connect to a network in locations where Wi-Fi® is unreliable or unavailable.

The stylish USB hub features an attractive white finish.

Rugged, portable, and bus powered

The hub features a rugged yet lightweight housing, so there’s no need to sacrifice dependability for portability. Its USB-powered design means you don’t need to carry a separate power adapter, so you can tuck the USB 3.0 hub neatly into your travel bag.

This hub is perfect for travel, and it takes up minimal space on a desk, so you can use it in hot-desk or BYOD (Bring Your Own Device) environments.

Built-in cable eliminates aggravation

The hub’s built-in USB-C cable makes connections easy, and you don’t need to carry a separate cable to attach the hub to your laptop.

The HB30C3A1GEA is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
HB30C3A1GEA
EAN/UPC
0065030866316,065030866316
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Bus Type: USB 3.0
Chipset ID:
VIA/VLI - VL812
Realtek - RTL8153
Fast-Charge Port(s): No
Industry Standards:
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab

IEEE 802.3az Energy-Efficient Ethernet, IEEE 802.3x Flow Control, 802.1q VLAN Tagging, 802.1p Layer 2 Priority Encoding

USB 3.0 - Backward compatible with USB 2.0 and 1.1
Interface:
USB 3.0
RJ45 (Gigabit Ethernet)
Ports: 3
USB-C Device Port(s): No
USB-C Host Connection: Yes

Performance
Auto MDIX: Yes
Auto-Negotiation: Yes
Compatible Networks: 10/100/1000 Mbps
Flow Control: Full duplex flow control
Full Duplex Support: Yes
Jumbo Frame Support: 9K max.
Maximum Data Transfer Rate:
5 Gbps (USB 3.0)
2 Gbps (Ethernet; Full-Duplex)
Type and Rate: USB 3.0 - 5 Gbit/s
UASP Support: Yes

Connector(s)
Connector Type(s):
3 - USB Type-A (9 pin) USB 3.0 Female
1 - RJ-45 Female
1 - USB Type-C (24 pin) USB 3.0 Male

Special Notes / Requirements
Note: The hub does not support DisplayPort alt mode, or USB Power Delivery
System and Cable Requirements: Available USB Type-C port - USB 3.0 (5Gbps)

Power
Power Source: USB-Powered

Environmental
Humidity: 5~90% RH (Non-condensing)
Operating Temperature: 0°C to 45°C (32°F to 113°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)

Physical Characteristics
Cable Length: 3.7 in [95 mm]
Color: White
Enclosure Type: Plastic
Product Height: 0.6 in [15 mm]
Product Length: 3.1 in [78 mm]
Product Weight: 1.3 oz [37 g]
Product Width: 1.6 in [41 mm]

Packaging Information
Shipping (Package) Weight: 3.2 oz [90 g]

What's in the Box
Included in Package: 1 - USB 3.0 hub