UPS Replacement Battery for OL8-10KVA UPS/BP240V50A EBM, 18mo Warranty

CyberPower’s RB1290X10 UPS replacement battery cartridge restores life to UPS systems with internal batteries that have become weak or completely depleted. The RB1290X10 12V/9AH batteries are certified to meet or exceed original manufacturer specifications. All replacement cartridges come with leak proof sealed lead acid batteries that are pre-assembled for easy installation. Each CyberPower replacement battery cartridge ships with reusable packaging that can be used for delivery of expired batteries to a suitable recycling center. All CyberPower batteries come with an 18-month warranty.

  • Battery quantity: 10
  • Battery size: 12V/9AH
  • Pre-assembled & Maintenance-free
  • Certified OEM replacement for CyberPower UPS
  • 18-month warranty

Manufacturer Part Number
RB1290X10
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery Type|Sealed lead acid
Battery Size|12V/9AH
# of Batteries|10
User Replaceable|Yes
Dimensions (WxHxD) (mm)|8 x 4.3 x 21.8
Dimensions (WxHxD) (mm)|203.2 x 109.22 x 553.72
Weight (lbs)|70.8
Weight (kg)|32.11
Shipping Dimensions (WxHxD) (in.)|14 x 10 x 26.2
Shipping Dimensions (WxHxD) (mm)|355.6 x 254 x 665.48
Shipping Weight (lbs)|71.9
Shipping Weight (kg)|32.61
Operating Temperature|32 °F to 104°F / 0°C to 40 °C
Operating Humidity|0% - 90% non condensing
Package Includes|Battery Kit and Installation Guide
Product Warranty|18-Month Limited