AFFORDABILITY AND SIMPLICITY DELIVERED
2D barcodes have made their way to your Point of Sale, appearing on everything from the items your customers are purchasing to printed and electronic coupons and loyalty cards. Your 1D scanner can’t capture the new 2D codes, leading to exceptions that slow down the check-out process and frustrate customers at that key last personal touchpoint in your store. But with the DS2200 Series, you can scan it all. You get an affordable 1D/2D imager that doesn’t compromise performance or features for price. Your workers get best-in-class first-time, every-time scanning with point-and-shoot simplicity. You get an imager that couldn’t be easier to deploy and manage. And you can choose the model that best fits your POS needs — the corded DS2208 or the cordless DS2278.* The DS2200 Series — the affordability your budget demands, with the deployment, ease of use and management simplicity your business requires.
EASY TO DEPLOY
Pre-configured and Ready to Use, Right Out of the Box Since the default settings are optimized for the majority of scanning applications, you can use the DS2200 Series imager the moment you take it out of the box — no configuration required.
Auto-host Detect Cables
Just plug the DS2200 Series into your Point of Sale (POS) and the auto-host detect cables will automatically identify the interface and connect the imager, simplifying and reducing setup time.
Easy Integration with a Tablet-based POS
The DS2200 Series offers all the features you need to add high-quality scanning to your tablet-based POS. The Micro USB cable provides a low-cost charging alternative to a cradle. And with our simplified app development tools, you can easily configure and update the DS2200 Series right from the tablet
Deploy Anywhere in the World
With support for 97 international keyboards, the DS2200 Series is easy to deploy all around the world.
Easily Customize Settings with 123Scan
This complementary software tool is so intuitive that even a first time user can easily set up a DS2200 Series imager. The wizard-driven interface makes it easy to embed all settings into a single programming barcode, enabling you to configure your devices with a single scan.
Backwards Compatible with Zebra LS2208 Series Cables
If you use Zebra’s 1D LS2208 scanners today, you can use the same universal cables with the DS2200 Series, allowing you to leverage your existing accessory investment to minimize the cost of upgrading to a 1D/2D imager.
EASY TO USE
Instant Decoding with PRZM Intelligent Imaging
Only from Zebra, PRZM’s software decode algorithms for the DS2200 Series deliver superior performance on poor quality barcodes. The result is first-time, every-time scanning to help your workers improve productivity at the checkout counter.
Unsurpassed Scanning Range
Workers can scan barcodes across a wide range (0.5 in./1.23 cm to 14.5 in./36.8 cm), improving checkout speed and reducing training time.
Point-and-shoot Scanning Simplicity
With omni-directional scanning, users never need to line up the imager and the barcode — unlike 1D scanners.
Patent Pending Technology for the Most Intuitive Aiming
The aim line is similar to the 1D scanners you have today, providing your associates with a familiar experience. Additionally, the aim line guides users to scan at the ideal distance from the barcode — especially helpful when capturing wide barcodes.
Note:
PHYSICAL CHARACTERISTICS
Dimensions
Corded DS2208:
6.5 in. H x 2.6 in. W x 3.9 in. D
16.5 cm. H x 6.6 cm. W x 9.9 cm. D
Weight Corded DS2208: 5.7 oz. / 161.6 g
Input Voltage Range DS2208/DS2278 and Cradle: 4.5 to 5.5 VDC Host Powered; 4.5 to 5.5 VDC External Power Supply
Current
Corded DS2208 Operating Current at Nominal
Voltage (5.0V): 250 mA (typical). (Note: Auto-Aim and
Illumination on Acquiring Image)
Corded DS2208 Standby Current (idle) at Nominal
Voltage (5.0V): 150 mA (typical). (Note: Auto-Aim On)
Presentation Cradle and Micro USB Cable: 500 mA
(typical) Standard USB; 1100 mA (typical) BC 1.2 USB
Color Nova White
PERFORMANCE CHARACTERISTICS
Imager Field of View 32.8° H x 24.8° V Nominal
Image Sensor 640 x 480 pixels
Minimum Print Contrast 25% minimum reflective difference
Skew/Pitch/Roll Tolerance +/- 65°; +/- 65°; 0-360°
Minimum Element Resolution
Code 39 - 4.0 mil; Code 128 - 4.0 mil;
Data Matrix - 6.0 mil; QR Code - 6.7 mil
USER ENVIRONMENT
Operating Temperature
DS2208 Imagers: 32.0° to 122.0° F/0.0° to 50.0° C
Presentation Cradle: 32.0° to 104.0° F/0.0° to 40.0° C
Storage Temperature -40.0° to 158.0° F/-40.0° to 70.0° C
Humidity 5% to 95% RH, non-condensing
Drop Specification Designed to withstand multiple drops at 5.0 ft./1.5 m to concrete
Tumble Specification Designed to withstand 250 tumbles in 1.5 ft./.5 m tumbler
Environmental Sealing IP42
Electrostatic Discharge (ESD) DS2208/DS2278 and Cradle: ESD per EN61000-4-2, +/-15 KV Air, +/-8 KV Direct, +/-8 KV Indirect
Ambient Light Immunity 0 to 10,000 Foot Candles/0 to 107,600 Lux
BATTERY
Battery Capacity/ Battery Type 2,400 mAh Li-Ion Battery
REGULATORY
Electrical Safety EN 60950-1 2ed + A11 + A1 + A12 + A2:2013, IEC 60950-1 2ed + A1 + A2, UL 60950-1, CAN/CSA-C22.2 No. 60950- 1-07
Environmental RoHS EN 50581
LED Safety IEC 62471
IT Emissions EN 55022 (Class B); EN 55032 (Class B)
IT Immunity EN 55024
Harmonic Current Emissions EN 61000-3-2
Voltage Fluctuation and Flicker EN 61000-3-3
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the DS2208 is
warranted against defects in workmanship and materials for a period of Five
Years from the date of shipment.