Surface Book 2 in 1 Notebook

The ultimate laptop

Whether you love to edit photos, sketch, make music, or create amazing videos, Surface Book packs the power you need for when inspiration strikes.

Ultimate versatility

Surface Book weighs as little as 3.34 pounds and its 13.5-inch PixelSense display has incredible resolution (3000 x 2000). It's calibrated for true-to-life color, with high contrast and low glare. Detach the screen to use like a clipboard, or rotate and reattach the screen to use the Optional NVIDIA GeForce GPU. When you need to connect to other devices and accessories, Surface Book has advanced wireless options and all the ports you need.

Exceptional performance

Surface Book combines the 6th Generation Intel Core i5 and i7 processors and up to 16GB of memory with optional discrete graphics for an unparalleled laptop experience. It's built to handle all of the creative tasks you throw at it. Design, sketch, and build without limits. Shoot video and edit in Premiere Pro with amazing fluidity and smoothness. Surface Book handles the most demanding creative tasks without sacrificing battery life. With up to 12 hours of battery life, it’s the ultimate laptop to power your ideas.

Runs Windows & Office perfectly

Whether you're using touch, a Surface Pen, mouse, or keyboard, Surface Book runs Windows 10 Pro flawlessly. Create, edit, and share documents in Microsoft Office. Also, Surface Book runs all of the professional-grade software you need, including Adobe Creative Cloud, Citrix, AutoCAD, or Visual Studio.

Microsoft advanced technology

Writing with Surface Pen feels as fluid and precise as a ballpoint pen on paper. With one click of Surface Pen, a blank OneNote page appears for quick notes—even if your Surface is asleep. Click and hold the top of Surface Pen to activate Cortana, your truly personal digital assistant. She offers time, people, and location-based reminders, or even helps you book dinner reservations. Surface Book is built with the very latest facial recognition camera to make your life easier. With Windows Hello, Surface Book knows you’re you, and will sign you in with no password required.

Business ready

Surface Book can handle any task, while seamlessly pairing with your existing IT infrastructure. Built with a TPM (Trusted Platform Module) chip for security, your device is protected by enterprise level encryption. You can also use BitLocker, new Enterprise Data Protection, Trusted Boot, and Windows Defender for malware protection and data privacy. IT can set up Surface like other PCs, by joining it to a domain and managing it using tools already in place like Active Directory, SCCM, and Air Watch.

Manufacturer Part Number
FFD-00001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech specs

Software

Windows 10 Pro • Office 30-day trial

Exterior

Casing: Magnesium • Color: Silver • Physical buttons: Volume, Power

Dimensions

Laptop: 9.14 x 12.30 x 0.51- 0.90 in ( 232.1 x 312.3 x 13 -22.8 mm)
Clipboard: 8.67 x 12.30 x 0.30 in (220.2 x 312.3 x 7.7 mm)

Weight

3.34 pounds (1516 grams)

Storage3

Solid state drive (SSD) options: 128GB, 256GB, 512GB, or 1TB

Display

Screen: 13.5” PixelSense display • Resolution: 3000 x 2000 (267 PPI) • Aspect ratio: 3:2 • Touch: 10 point multi-touch

Battery Life

Up to 12 hours of video playback1

Processor

6th Gen Intel Core i5 or i7

Graphics

i5: Intel HD graphics (non-GPU) • i5/i7: NVIDIA GeForce graphics (GPU)

Security

TPM chip for enterprise security

Memory

8GB or 16GB RAM

Wireless

802.11ac Wi-Fi wireless networking; IEEE 802.11a/b/g/n compatible
Bluetooth 4.0 wireless technology

Ports

Two full-size USB 3.0
Full-size SD card reader
Surface Connect
Headset jack
Mini DisplayPort

Cameras, video and audio

5.0 megapixel front-facing camera
8.0 megapixel rear-facing camera with autofocus, with 1080p HD video recording
Dual Microphones, front and rear facing
Front-facing stereo speakers with Dolby audio

Sensors

Ambient light sensor • Accelerometer • Gyroscope • Magnetometer

What's in the box

Surface Book
Surface Pen
Power Supply
Quick Start Guide
Safety and warranty documents

Warranty

1-year limited