5m USB 3.0 USB-A Male to USB-A Female Active USB Extension Cable

Extend a USB 3.0 cable 5m from a desktop, laptop, or remote terminal to a interactive display, hard drive, or other peripheral device with this USB 3.0 active extension cable. This cable supports all USB 3.0 functionality with data transfer rates up to 5Gbps and the use of USB bus power eliminates the need for external power adapters. This simple, one connection solution allows for quick, plug-and-play installation – encouraging productivity and simplifying device connectivity.

Speed for every need
Deliver data quicker with the ability to sync, download pictures, or upload new apps at maximum speed. Ensure the quickest upload of the newest season of your favorite TV show with data transfer rates up to 5Gbps, then disconnect and get on with your active day.

Precision delivery
This extension cable actively buffers the incoming and outgoing signals to ensure compliance with USB's 3.0 specification for electrical and timing minimums. You can connect up to 2 active extension cables end-to-end to achieve up to 10 meters total extension! Both USB 1.1 and USB 2.0 speed USB devices will function equally well with this extension.

Equipment Preserver
The dongle-style extender reduces strain on the USB-A port. Extending the equalization box 5m from the USB-A connection on a laptop or desktop prevents extra weight and strain from damaging the port. This design also allows the cord to be moved without damage to the source device.

Manufacturer Part Number
39939
EAN/UPC
0757120399391,757120399391
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color: Black
  • UPC: 757120399391
  • Warranty: 3 Years
  • Vendor: C2G
  • Weight: 0.707 LB

Electrical Specifications• Voltage Rating: 30V
• Conductor Resistance: 32AWG 588.85Ω/km at 20°C
• Insulation Resistance: 10m-km/min at 20°C DC 500V (EIA-364-21)
• Dielectric Strength: AC 500V/1 minute No breakdown (EIA-364-20)
Physical Specifications• Operation Temperature: 0°C - 50°C; 15-85% RH (Non-Condensing)
• Storage Temperature: -25°C - 70°C; 15-85% RH (Non-Condensing)
• Jacket: PVC
• Outer Diameter: 3.9 ± 0.1mm
• Shield: Braid 16/9/0.06(TC)
Conductor 1: (2 Conductors, 5 Pair)• Conductor: 34 AWG 7/.06(TC)
• Insulation: 0.45 (HD-PE)
• Shield: Aluminum Mylar
• Color: P1 White / Green, P2 White / Red, P3 White / Green, P4 White / Blue
Conductor 2: (2 Conductors)• Conductor: 24 AWG 7/.205(TC)
• Insulation: 0.90 (HD-PE)
• Color: Red, Black
Conductor 3: (6 Conductors)• Conductor: 32 AWG 7/.08(TC)
• Insulation: 0.50 (HD-PE)
• Shield: Aluminum Mylar
• Color: White, Green, Brown, Yellow, Blue, Orange

Product # :39939

Connector 1 :

(1) USB-A Male

Connector 2 :

(1) USB-A Female

Availability :

55 In Stock & ready to ship!

Your Price :$59.99

Quantity :

  • Product Info
  • Customer Reviews
  • Questions & Answers

  • Recommended Products
  • Product Features
  • Product Description
  • Product Specifications
  • Product Support

Recommended Products

2m USB 2.0 A/B Cable - Black (6.6ft)

1m USB 2.0 A Male to A Female Extension Cable - Black (3.3ft)

3m USB 2.0 A Male to A Female Extension Cable - Black (9.8ft)

2m USB 2.0 A Male to A Female Extension Cable - Black (6.6ft)

Product Features

• Extend all functions of USB 3.0 up to 5m (16.4ft)
• Connect up to 2 extenders to reach lengths up to 10m (32.8ft)
• Powered through USB bus power
• Backwards Compatible with USB 2.0 and USB 1.1 devices
• Plug and Play—no driver required

Product Description

Extend a USB 3.0 cable 5m from a desktop, laptop, or remote terminal to a PTZ camera, an interactive display, hard drive, or other peripheral device with this USB 3.0 active extension cable. This cable supports all USB 3.0 functionality with data transfer rates up to 5Gbps and the use of USB bus power eliminates the need for external power adapters. This simple, one connection solution allows for quick, plug-and-play installation – encouraging productivity and simplifying device connectivity.

Speed for every need
Deliver data quicker with the ability to sync, download pictures, or upload new apps at maximum speed. Ensure the quickest upload of the newest season of your favorite TV show with data transfer rates up to 5Gbps, then disconnect and get on with your active day.

Precision delivery
This extension cable actively buffers the incoming and outgoing signals to ensure compliance with USB's 3.0 specification for electrical and timing minimums. You can connect up to 2 active extension cables end-to-end to achieve up to 10 meters total extension! Both USB 1.1 and USB 2.0 speed USB devices will function equally well with this extension.

Equipment Preserver
The dongle-style extender reduces strain on the USB-A port. Extending the equalization box 5m from the USB-A connection on a laptop or desktop prevents extra weight and strain from damaging the port. This design also allows the cord to be moved without damage to the source device.

Product Specifications

Color :BlackUPC :757120399391Warranty :3 YearsVendor :C2GWeight :0.707 LB

Electrical Specifications
• Voltage Rating: 30V
• Conductor Resistance: 32AWG 588.85Ω/km at 20°C
• Insulation Resistance: 10m-km/min at 20°C DC 500V (EIA-364-21)
• Dielectric Strength: AC 500V/1 minute No breakdown (EIA-364-20)

Physical Specifications
• Operation Temperature: 0°C - 50°C; 15-85% RH (Non-Condensing)
• Storage Temperature: -25°C - 70°C; 15-85% RH (Non-Condensing)
• Jacket: PVC
• Outer Diameter: 3.9 ± 0.1mm
• Shield: Braid 16/9/0.06(TC)

Conductor 1: (2 Conductors, 5 Pair)
• Conductor: 34 AWG 7/.06(TC)
• Insulation: 0.45 (HD-PE)
• Shield: Aluminum Mylar
• Color: P1 White / Green, P2 White / Red, P3 White / Green, P4 White / Blue

Conductor 2: (2 Conductors)
• Conductor: 24 AWG 7/.205(TC)
• Insulation: 0.90 (HD-PE)
• Color: Red, Black

Conductor 3: (6 Conductors)
• Conductor: 32 AWG 7/.08(TC)
• Insulation: 0.50 (HD-PE)
• Shield: Aluminum Mylar
• Color: White, Green, Brown, Yellow, Blue, Orange