CDM5500R Digital Signage Display

Physical deployment, content creation, and message delivery couldn’t be easier than with the ViewSonic® CDM5500R. Featuring an internal media player this commercial display gives you everything you need for easy digital signage – right out of the box. Loaded with a powerful, high-performance processor and 16GB of storage (upgradeable to 32GB), the built-in media player ensures hours upon hours of smooth, high-definition multimedia content delivery. The CDM5500R also features built-in LAN / WiFi for easy connection to the internet for content delivery. Additional commercial features include an internal scheduler, tiling for video wall application, and commercial construction for reliable messaging 24 hours a day, 7 days a week.

Manufacturer Part Number
CDM5500R
EAN/UPC
0766907844016,766907844016
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Size (in.)

55

Resolution

1920 x 1080

Static Contrast Ratio

1100:1

Light Source

DLED

Full Specifications

Embedded Player

CPU

Quad core A9 CPU - RK3188

Display

Static Contrast Ratio

1100:1

Viewing Angles

178º horizontal, 178º vertical

Resolution

1920 x 1080

Viewable Area (in.)

42.51

Backlight Life (Hours)

50,000

Response Time (GTG)

12ms

Light Source

DLED

Brightness

450 cd/m2

Panel Surface

3H Anti-glare, hard-coating

Aspect Ratio

16:9

Display Size (in.)

55

Audio

Internal Speakers

10W (x2)

Connector

HDMI 1.4

2

DVI-I

1

DVI-I Out

1

Display Port

1

Display Port Out

1

RCA Audio In

1

RCA Audio Out

1

Speaker Out

2

USB 2.0

2

RS232 In

1

RS232 Out

1

Ethernet LAN (RJ45)

1

SD Card Reader

1

Power

Voltage

100-240 VAC

Consumption (max)

130W

Consumption (typical)

75W

Stand-by

<.5W

Controls

On Screen Display

POWER, MUTE, INPUT, VOL -/+, UP, DOWN, MENU

Remote Control

Brightness, Contrast, Sharpness, Black Level, Tint, Color, Noise Reduction, Gamma Selection, Color Temperature, Color Control, Picture Mode, Overscan, Flicker Free, Blue Filter, Picture Reset, Brightness, Contrast, Sharpness, Black Level, Tint, Color, Noise Reduction, Gamma Selection, Color Temperature, Color Control, Picture Mode, Overscan, Flicker Free, Blue Filter, Picture Reset, Balance, Treble, Bass, Volume, Maximum Volume, Minimum Volume, Mute, Audio Source, Audio Out, Sync. Volume, Audio Reset, Sub Mode, PIP Size, PIP Position, PIP Change, PIP Source, PIP Audio, PIP Reset, Switch on State, Panel Saving, RS232 Routing, Boot on Source, WOL, DDC/CI, Light Sensor, Human Sensor, Power LED Light, Configuration 1 Reset, Factory Reset, OSD Turn Off, OSD H Position, OSD V Position, OSD Transparency, Information OSD, Logo, Monitor ID, Heat Status, Monitor Information, DP Version, Window Selection, Rotation, Language, QR Code, Configuration 2 Reset, Input Resolution, IR Control, Keyboard Control, Off Timer, Date and Time, Schedule, HDMI with One Wire, Auto Signal Detection, Power Save, Scaler FW Update, Auto FW Update, USB Cloning, Advanced Option Reset

Operating Conditions

Temperature

41-104º F (5–40º C)

Humidity (non-condensing)

10-90%

Controls Embedded Player

Interface

OSD / Remote Control

Weight (metric)

Net (kg)

22

Net Without Stand (kg)

18

Gross (kg)

24.3

Weight (imperial)

Net (lbs)

48.7

Net Without Stand (lbs)

39.6

Gross (lbs)

53.5

Dimensions (metric) (wxhxd)

Packaging (mm)

1448 x 952 x 223

Physical (mm)

1233 x 710 x 45.5

Dimensions (imperial) (wxhxd)

Packaging (in.)

54.0 x 37.4 x 8.7

Physical (in.)

48.5 x 27.9 x 1.79

Mount

VESA Compatible

400 x 400 mm

General

Warranty

Three-year limited warranty on parts, labor and backlight

Recycle/Disposal

Please dispose of in accordance with local, state or federal laws.

PACKAGE CONTENTS

CDM5500R, Remote control, User Manual, Quick Start Guide, power cables, RS232 cable, IR sensor cable, RS232 daisy chain cable

Regulations

UL/cUL, FCC, Energy Star 7.0, UL-MX-CoC, Mexico Energy