24" LED monitor features a full HD 1920 x 1080 resolution and SuperClear MVA panel technology for stunning color performance and wide-angle viewing. Integrated with HDMI, VGA and 3.5mm audio ports, its future-proof design allows flexible connection to PC systems, laptops and other multimedia peripheral devices. The HDMI interface allows you to connect to a variety of HD devices including gaming consoles, Blu-ray players, laptops and more for the ultimate true high-definition experience. Flicker-Free and Blue Light Filter technology help to eliminate eyestrain from extended viewing periods to provide enhanced viewing comfort. ViewMode provides intuitive presets that enhance gamma curve, color temperature, contrast and brightness to provide an optimized viewing experience for various screen applications. Dual integrated speakers combine its incredible screen performance with stereo sound for an immersive multimedia experience.
Note:
Display
TYPE
ADS
COLORS
16.7M
STATIC CONTRAST RATIO
1000:1
VIEWING ANGLES
178º horizontal, 178º vertical
RESOLUTION
1920 x 1080
VIEWABLE AREA (IN.)
23.8
DYNAMIC CONTRAST RATIO
50,000,000:1
BACKLIGHT LIFE (HOURS)
30,000
RESPONSE TIME (GTG)
14ms
LIGHT SOURCE
WLED
BRIGHTNESS
250 cd/m2
PANEL SURFACE
Anti-glare, Hard coating (3H)
ASPECT RATIO
16:9
DISPLAY SIZE (IN.)
24
Compatibility
PC RESOLUTION (MAX)
1920 x 1080
MAC® RESOLUTION (MAX)
1920 x 1080
Connector
3.5MM AUDIO IN
1
3.5MM AUDIO OUT
1
VGA
1
HDMI 1.4
1
Audio
INTERNAL SPEAKERS
1.5-watt (x2)
Power
ECO MODE (CONSERVE)
21W
ECO MODE (OPTIMIZED)
25W
CONSUMPTION (TYPICAL)
34W
CONSUMPTION (MAX)
39W
VOLTAGE
AC 100-240V (universal), 50-60Hz
STAND-BY
0.3W
Additional Hardware
KENSINGTON LOCK SLOT
1
Controls
PHYSICAL CONTROLS
1, 2, 3, 4, 5, Power
ON SCREEN DISPLAY
Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Advanced Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)
Operating Conditions
TEMPERATURE
32-104º F (0–40º C)
HUMIDITY (NON-CONDENSING)
20-90%
Mount
VESA COMPATIBLE
100 x 100 mm
Video Signal
FREQUENCY HORIZONTAL
15 ~ 82KHz
FREQUENCY VERTICAL
24 ~ 75Hz
Video Input
ANALOG SYNC
Separate Sync
DIGITAL SYNC
TMDS
Ergonomics
TILT (FORWARD/BACK)
7º/21º
Weight (imperial)
NET (LBS)
8.8
NET WITHOUT STAND (LBS)
6.9
GROSS (LBS)
11.24
Weight (metric)
NET (KG)
4
NET WITHOUT STAND (KG)
3.1
GROSS (KG)
5.1
Dimensions (imperial) (wxhxd)
PACKAGING (IN.)
24.2 x 15.7 x 4.7
PHYSICAL (IN.)
21.6 x 15.9 x 8.5
PHYSICAL WITHOUT STAND (IN.)
21.6 x 12.7 x 1.5
Dimensions (metric) (wxhxd)
PACKAGING (MM)
615 x 398 x 119
PHYSICAL (MM)
548 x 404 x 215
PHYSICAL WITHOUT STAND (MM)
548 x 322 x 38
General
REGULATIONS
cULus, FCC-B, ICES003, Energy Star 7.0, EPEAT Silver, UL-MX-CoC, Mexico Energy
PACKAGE CONTENTS
LCD Display, Power Cable(cable length :1.5M), VGA Cable (cable length :1.5M), Audio Cable(cable length :1.5M), Quick Start Guide
RECYCLE/DISPOSAL
Please dispose of in accordance with local, state or federal laws.
WARRANTY
Three-year limited warranty on parts, labor and backlight