Optix G27C Widescreen LCD Monitor

Samsung curved panel

Optix G27C uses high quality Samsung curved panel. With lots of great feature, Optix can help you have the better performance in a game.

R1800 Curve Rate

Compared to R4000 or R3000 curve rates, R1800 is the most comfortable for your eyes and suitable for any kind of application including gaming, office or multimedia entertainment.

True colors

Optix G27C has at least 20% more gamut coverage than standard monitors, providing you more realistic and detailed images.

144Hz refresh rate

True PC enthusiasts know the value of a monitor with a high refresh rate. With a 144HZ refresh rate, this monitor is capable of showing you super sharp images while playing games, with decreased flickering.

Less Blue Light

MSI’s Less Blue Light technology decreases the pressure on your eyes which is normally cause by emitting blue light.

178 Wide Viewing Angle

When you see more, you can game better. With a massive 178 degree viewing angle on this monitor, you will be able to see and experience your gameplay or multimedia to the fullest.

Anti - Flicker

Although it is hard to be noticed, normal screen’s flicker-rate is about 200 times per second. This will cause pressure to your eyes. MSI Anti - Flicker provides you the most comfortable display making you can use it much longer without eye strain.

FPS front Sight

Need a little help on the Battlefield? With FPS Front Sight, you can aim at your target much easier in any type of game, giving you the edge while playing games.

Optimized for MSI Gaming Desktops

MSI has optimized the best settings in Gaming Center for Optix. There are 7 fantastic modes that you can easily select, depending on your PC activities.

FreeSync™ technology will sync the screen gameplay between graphics card and monitor which prevents your gameplay from tearing or stuttering, making your gaming experience more smooth.

Manufacturer Part Number
OPTIXG27C
EAN/UPC
0824142137826,824142137826
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display size

27" Diagonal White LED-Backlight

Brightness (Typical)

300cd / m2

NTSC

sRBG

85 %

110%

Contrast (Typical)

3000 : 1

Pixel Pitch (H x V)

0.36375 x 0.36375

Resolution (H x V)

1920 x 1080

Aspect Ratio

16 : 9

Response Time (Typical)

8ms

Max. display frequency

GTG 4ms

(Resolution H x V / Fv)

1920 x 1080 / 144 Hz

I/O

1 x HDMI1.4
1 x DP1.2
1 x DVI