E-Series 15.6-inch (15E2) AiO Touchscreen Computer

The Elo E-Series 15-inch touchscreen computer is a commercial-grade solution that delivers widescreen impact in a greatly reduced form factor. With a rugged design and fan-less operation, the E-Series is ideally suited for use in any retail or hospitality environment. Powered by an Intel Celeron J1900 (RevD) processor, the E-Series provides top-notch performance at a value-based price. 

Sleek durability.

The E-Series features a seamless edge-to-edge glass design that is easy to clean and built to endure commercial use. Available with IntelliTouch® zero-bezel surface acoustic wave (SAW) or AccuTouch® 5-wire resistive technologies, touch response using a finger, gloved hand, or soft stylus is fast, accurate, and drift free. Both feature pure glass construction that allows high light transmission without compromising durability or functionality.

Connectivity.

The 15-inch E-Series supports third-party peripherals through four USB and two serial ports. A second VGA output is available to add a second customer-facing display for advertising and customer engagement. 

Professional-grade.

Rigorously tested and backed by a three-year warranty, the E-Series delivers superior quality and reliability. With the fan-less cooling design, you can ensure silence as well as dust- and particulate-free operation, allowing you to maximize uptime and performance. 

Other features.

  • Serviceable internal components
  • Easy mounting with threaded holes on base
  • Removable base with 100mm VESA mounting
  • Kensington security lock

Manufacturer Part Number
E924393
EAN/UPC
0815335022272,815335022272
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number(s)

IntelliTouch (J1900) ZB POSReady (Worldwide) - E924393

Enclosure Color

Black

Touch Technology & Capacity

SAW ZB (IntelliTouch® Surface Acoustic Wave) - Single Touch

Processor

Intel Celeron 2 GHz (up to 2.42 GHz) Quad-Core J1900, 2MB L2 Cache

Graphics

Intel HD Graphics

BIOS

AMI

Memory (RAM)

Windows POSReady 7: 4GB DDR3L SODIMM

Hard Disk Drive

128GB 2.5” 7mm SATA SSD

Diagonal Size

15.6'' diagonal, Active matrix TFT LCD (LED)

Aspect Ratio

16:9

Active Area (mm)

IntelliTouch: 13.6" x 7.6" / 344.2mm x 193.5mm

Resolution

1366 x 768 @ 60Hz

Colors

262,000

Brightness (typical)

IntelliTouch ZB: 198 nits

Response Time-total (typical)

10 msec

Contrast Ratio

600:1

Viewing Angle

Horizontal: ±45° or 90° total / Vertical: 20°/45° or 65° total

USB Ports

4 x USB 2.0

Serial Ports

2 x Native DB9 RS-232 (standard)

Ethernet Port

1 x LAN RJ45 (Gigabit)

Additional Video Out

2nd VGA out

Audio Ports

1 x 3.5mm line out, 1 x 3.5mm line in, 1 x 3.5mm mic in

OS

Windows POSReady 7

Languages

Windows POSReady7 - 35 Language groups

Power Supply

External 19VDC universal-type power supply brick 
AC input voltage: 100-240 VAC 
Input frequency: 50-60 Hz 
Maximum output power: 65W (Max Draw: 74W)

Power Consumption (Typical)

29W

Max Touchcomputer Dimensions With Stand

15.4" x 13.0" x 6.3" / 390mm x 330mm x 161mm

Max Touchcomputer Dimensions Without Stand

15.4" x 11.0" x 9.5" / 390mm x 280mm x 240mm

Shipping Box Dimensions

18.1" x 15.8" x 9.8" / 460mm x 400mm x 250mm

Weight (with stand)

10.4lbs / 4.7kg

Shipping Weight (With stand)

16.1lbs / 7.3kg

Operating Temperature

0°C to 35°C / 32°F to 95°F

Storage Temperature

-20°C to 60°C / -4°F to 140°F

Humidity

Operating: 20% to 80% 
Storage: 5% to 95%

Regulatory approvals and declarations

UL, cUL, FCC, TUV, CB, CE, CoC, VCCI, CCC, KC, BSMI, RCM, UKSERTCOMPUTER

Real-Time Clock

Replaceable lithium-ion battery for clock

MTBF

30,000 hours demonstrated

Mounting Options

Wall mount or secure base to tabletop/desktop

Warranty

3-year

Sealability

Touchscreen sealed to sub-bezel 
Touchscreen sealed to LCD

Other Features

Serviceable internal components 
Threaded holes on bottom of base for mounting 
Removable base 
Kensington security lock

What's in the Box

E-Series Touchcomputer, North America Power Cord; EU Power Cord; Power Adapter - 90W; Extended cable cover, Quick Installation Guide (QIG)