Fiber Optic Duplex Patch Network Cable

  • Get high performance at data rates up to 1 Gbps at 850 nm.
  • Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs).
  • Full compatibility with a broad range of laser-based and legacy protocols and applications.
  • Industry-leading CPC® coatings for superior microbend and environmental performance.

Manufacturer Part Number
FOCMR62-003M-SCMT-OR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Construction:Diameter: Core: OM1 62.5-µm; Cladding: 125-µm
Jacket: OFNR
Environmental:Temperature: Operating Temperature: -76 to 185 F (-60 to 85° C)
Performance:Attenuation: =2.9 dB/km at 850 nm; =0.6 dB/km at 1300 nm
Bandwidth: Intermediate performance EMB: 220 MHz/km at 850 nm; Legacy performance EMB: 200 MHz/km at 850 nm; 500 MHz/km at 1300 nm
Data Rate (Optimized): 1 Gbps over 300 m at 850 nm; 1 Gbps over 550 nm at 1300 nm
Standards:Listings: ISO/IEC 11801: Type OM1 fiber; IEC 60793-2-10; Type A1b fiber; TIA 492AAAA-A