4-Port USB-C Ultra-Mini Hub

TRENDnet’s 4-Port USB-C Ultra-Mini Hub, model TUC-H4E, instantly adds four USB 3.0 ports to your computer or laptop. No CD installation required—simply plug in your flash drives, storage enclosures, and other USB 3.0 devices to get speeds 10 times faster than a USB 2.0 connection. The TUC-H4E is also backward compatible with older USB 3.0, 2.0, and 1.1 devices.

USB 3.0
Easily connect up to four USB 3.0 devices to a USB-C enabled desktop or notebook PC.

Ultra Mini Design
Ultra mini design reduces desktop clutter.

Integrated Cable
Flexible 10.5 cm (4.1 in) USB-C cable accommodates most installation scenarios.

Manufacturer Part Number
TUC-H4E
EAN/UPC
0710931180084,710931180084
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards
USB Type-C
USB 3.0
USB 2.0
USB 1.1

Device Interfaces
1 x Type-C upstream connector
4 x Type-A downstream USB 3.0 ports

Maximum Data Rate
Up to 5 Gbps

System Compatibility
Windows: 10, 8.1, 8 RT, 8, 7
Mac: OS 10 or higher

Power Consumption
USB 3.0 host connection: 4.5 W max.
USB 2.0 host connection: 2.5 W max.

Operating Temperature
0 - 60 °C (32 - 140 °F)

Operating Humidity
Max. 90% non-condensing

Certifications
CE
FCC

Dimensions
80 x 37 x 13 mm (3.1 x 1.5 x 0.5 in.)

Weight
34 g (1.2 oz.)

Warranty
2 year limited

 

Package Contents

  • TUC-H4E
  • Quick Installation Guide