RJ45 Shielded Cat6 Male Connector

Features

  • Shielded RJ45 Cat6 Connector
  • The perfect solution for demanding environments including Staging, Military, and Education
  • Meets all Category 6 568B 2.1 Draft 9 TIA/EIA standards 
  • RoHS Compliant 
  • Lifetime Warranty
Description

Comprehensive's RJ45 Shielded Cat6 Male Connector is designed specifically for the most demanding commercial applications! 

Comprehensive's RJ45 Shielded Cat6 Male Connector is shielded, durable, and built to last. What makes these cables so unique is they are engineered to reduce the potential for electromagnetic interference - making these the only Cat 6 cable for the demands of commercial applications of SMB, Government, Military, Rental and Staging and more. Comprehensive RJ45 Shielded Cat6 Male Connector meet all CAT6 TIA/EIA standards. 

Perfect for distributing data, voice and video on today's high speed ethernet and gigabit networks. RoHS Compliant. Lifetime Warranty.

Manufacturer Part Number
RJ45P-6S
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector Type: Shielded 
Bandwidth: Supports voice/data/video distribution applications up to 550 MHz 
Standards: Meets all Cat6 TIA/EIA standards, Verified to EIA/TIA 568B.2 
Weight Lbs: 0.01 
RoHS Compliant: Yes 
Warranty: Lifetime