Basic, reliable power distribution for your HPE IT solutions
HPE Standard Series G2 Basic PDUs are designed to work precisely with HPE Infrastructure and Compute solutions. Designed for use with HPE Standard, Advanced, and Enterprise racks (and compatible with other industry-standard server racks), HPE G2 Basic PDUs guaranty a compatible fit and reliable operation backed by a 5 year warranty. Built with high-temperature grade premium components, our G2 Basic PDUs can operate reliably in operating temperatures up to 60°C over extended periods of time.
A major concern for IT administrators and facility managers is their ability to quickly diagnose and service power related problems in their IT racks. HPE addresses this problem by, first, offering a wide range of PDU models and mounting options that promote flexible power configuration in your racks. Vertical, Horizontal, and True 0U mounting, an exclusive feature only offered by HPE, give you the flexibility to efficiently utilize rack space while placing access to power where you need it most in the rack. Serviceability is further enhanced with features such as color-coded outlets and low-profile form factors which allow for simple and quick access to IT equipment and power cables in the rear of the rack.
A new feature exclusive to HPE G2 PDUs are the optional IEC Locking Power Cords that provide secure cable retention to both the PDU and target device. Whether providing enhanced protection against vibration during shipping or ensuring that cables are not dislodged during a service event, HPE’s IEC Locking Power Cords provide a safe and secure solution against the common issues that lead to power-related downtime.
Note:
Operating Temperature: 50° to 140° F (10° to 60° C)
Operating Relative Humidity (%): 10% to 90%
Operating Elevation: 0 to 10,000 ft. (0 to 3000 m)
Storage Temperature: -4° to 140° F (-20° to 60° C)
Storage Relative Humidity (%): 5% to 95%
Storage Elevation: 0 to 30,000 ft. (0 to 9144 m)
Conformance Standards:
UL or CSA, CB Test - NA/JPN models
CE, DEMKO, KC, EAC - INTL models
UL or CSA, CB Test+CE, DEMKO, KC, EAC - WW models
Kit Contents
All G2 Basic PDU models ship with:
• Mounting brackets/hardware
• Tie wraps
• Locking Power Cord Sample (for models with either C13 and/or C19 outlets)
• Read me first card