80-Pack Cat6 RJ45 Modular Plugs Pro Line

Intellinet RJ45 8-position, 8-contact (8P8C) modular plugs provide our customers with options for CAT5e, CAT6 and CAT6a cables in unshielded and shielded varieties. We offer 15 micron gold contacts for our standard plugs or a high-quality 50 micron standard in our Premium and Pro lines.

Manufacturer Part Number
790536
EAN/UPC
0766623790536,766623790536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards
Category 5 (ANSI/TIA/EIA-568-C)
Category 5e (TIA/EIA-568-C)
Category 6 (ANSI/TIA-568-C)

Material
Insulator: polycarbonate rated UL 94V-2
Contacts: phosphor bronze
Contact Plating: 50 micron gold

Package Contents
80 Cat6 RJ45 Modular Plugs with liners and sleds in jar