LaserJet Pro M402dne Laser Printer

Printing performance and robust security built for how you work. This capable printer finishes jobs faster and delivers comprehensive security to guard against threats. Original HP Toner cartridges with JetIntelligence give you more pages.

Features

Fast printing. Strong protection.

Grab pages and go – without waiting around. This printer wakes up and prints faster than the competition.

Breeze through multipage documents with two-sided printing that’s faster than the competition.

Help keep printing safe from boot up to shutdown with security features that guard against complex threats.

More. Pages, Performance, and Protection.

Get the most prints for your money – with Original HP High Yield Black Toner cartridges with JetIntelligence.

Count on consistent results at high speeds with precision black toner.

Help ensure you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.

Print right away with preinstalled toner cartridges. Replace them with optional high-yield cartridges.

Help save energy and easily manage tasks

Help save energy with HP Auto-On/Auto-Off Technology.

Print using less energy than competitors – enhanced by Original HP Toner cartridges with JetIntelligence.

Make the most of your office space, with a printer that conveniently fits right into your work style.

Easily manage devices and settings using HP Web Jetadmin with a suite of essential management features.

Stay connected with easy mobile printing options

Easily print from a variety of smartphones and tablets – generally no setup or apps required.

Easily set up, print, and share with built-in Ethernet networking.

Manufacturer Part Number
C5J91A
EAN/UPC
0889899840054,889899840054
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Print speed black:: Normal: Up to 38 ppm 1 
First page out (ready): Black: As fast as 5.7 sec 2 
Print quality black (best) :

  • Up to 4800 x 600 enhanced dpi, HP FastRes 1200

Resolution technology : HP FastRes 1200, HP ProRes 1200, 600 dpi
Duty cycle (monthly, A4): Up to 80,000 pages 3 
Recommended monthly page volume: 750 to 4,000 4 
Print technology :
  • Laser
Processor speed : 1200 MHz
Print languages : HP PCL 5, HP PCL 6, HP Postscript Level 3 emulation, direct PDF (v1.7) printing, URF, PCLM, PWG
Display :
  • 2-line backlit LCD graphic display

Replacement cartridges:
  • HP 26A Black LaserJet Toner Cartridge (3,100 pages) CF226A
  • HP 26X Black LaserJet Toner Cartridge (9,000 pages) CF226X

Connectivity :

HP ePrint capability : Yes
Mobile printing capability: HP ePrint
Apple AirPrint™
Mopria™-certified
Google Cloud Print 2.0
Mobile Apps
Wireless capability :
  • No

Connectivity, standard :
  • 1 Hi-Speed USB 2.0
  • 1 Host USB
  • 1 Gigabit Ethernet 10/100/1000T network

Network ready : Standard (built-in Gigabit Ethernet)
Minimum system requirements:
  • Windows 10 (32 & 64-bit), Windows 8.1 (32 & 64-bit), Windows 8 (32 & 64-bit), Windows 7 (32 & 64-bit): 1 GHz processor, 1 GB RAM (32-bit) or 2 GB RAM (64-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or network port
  • Windows Vista (32-bit): 1 GHz 32-bit (x86) processor, 1 GB RAM (32-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or network port
  • Windows Server 2003 (32-bit) (SP1 or greater), Windows Server 2003 R2 (32-bit), Windows Server 2008 (32-bit) (SP1 or greater): 1 GHz 32-bit (x86) processor, 1 GB RAM (32-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or network port
  • Windows Server 2008 (64-bit) (SP1 or greater), Windows Server 2008 R2 (64-bit), Windows Server 2008 R2 (64-bit) (SP1): 1 GHz 64-bit (x64) processor, 2 GB RAM (64-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or network port
  • OS X 10.8 Mountain Lion, OS X 10.9 Mavericks, OS X 10.10 Yosemite, Internet, USB, 1 GB available hard disk space, OS compatible hardware (for OS hardware requirements see http://www.apple.com)

Compatible operating systems: Windows OS compatible with In-Box Driver: Windows 10 all 32 & 64-bit editions (excluding RT OS for tablets), Windows 8/8.1 all 32 & 64-bit editions (excluding RT OS for tablets), Windows 7 all 32 & 64-bit editions, Windows Vista all 32-bit editions (Home Basic, Premium, Professional, etc.)
Windows OS compatible with Universal Print Driver (from HP.com): Windows 10 all 32 & 64-bit editions (excluding RT OS for tablets), Windows 8/8.1 all 32 & 64-bit editions (excluding RT OS for tablets), Windows 7 all 32 & 64-bit editions, Windows Vista all 32 & 64-bit editions (Home Basic, Premium, Professional, etc)
Mac OS (HP Print Drivers available from HP.com and Apple Store): OS X 10.8 Mountain Lion, OS X 10.9 Mavericks, OS X 10.10 Yosemite
Mobile OS (In-OS drivers): iOS, Android, Windows 8/8.1/10 RT
Linux OS (In-OS HPLIP, auto install): BOSS (3.0, 5.0), DEBIAN (6.0, 6.0.1, 6.0.2, 6.0.3, 6.0.4, 6.0.5, 6.0.6, 6.0.7, 6.0.8, 6.0.9, 6.0.10, 7.0, 7.1, 7.2, 7.3, 7.4, 7.5, 7.6), FEDORA (17, 18, 19, 20), LINUX MINT (13, 14, 15, 16, 17), SUSE LINUX (12.2, 12.3, 13.1), UBUNTU (10.04, 11.10, 12.04,12.10, 13.04, 13.10, 14.04, 14.10)
Linux OS (In-OS HPLIP, manual install): MANDRIVA LINUX (2010.0, 2011.0), MEPIS (6.0, 6.5, 7.0, 8.0), PCLINUXOS (2006.0, 2006, 2007.0, 2007, 2008.0, 2008, 2009.0, 2009), RED HAT (8.0, 9.0), RED HAT ENTERPRISE LINUX (5.0, 6.0, 7.0), SLACKWARE LINUX (9.0, 9.1, 10.0, 10.1, 10.2, 11, 12, 12.1), GOS (8.04.1), IGOS (1.0), LINPUS LINUX (9.4, 9.5), LINUX FROM SCRATCH (6)
Other OS: UNIX 9 

Memory specifications :

Memory, standard : 256 MB DRAM; 256 MB NAND Flash
Maximum memory: 256 MB DRAM
256 MB NAND Flash
Hard disk :
  • None

Paper handling :

Paper handling input, standard :
  • 100-sheet multipurpose Tray 1
  • 250-sheet input Tray 2

Paper handling input, optional: Optional third 550-sheet tray
Paper handling output, standard :
  • 150-sheet output bin

Maximum output capacity (sheets) : Up to 150 sheets
Duplex printing :
  • Automatic (standard)

Media sizes supported :
  • Tray 1: A4, A5, A6, A5-R, B5 (JIS), B6 (JIS), envelope B5, C5, DL, custom size
  • Tray 2 & Tray 3: A4, A5, A6, A5-R, B5 (JIS), B6 (JIS), custom size

Media sizes, custom : Tray 1: 76.2 x 127 to 215.9 x 355.6 mm; Tray 2, 3: 104.9 x 148.59 to 215.9 x 355.6 mm
Media types : Paper (plain, EcoFFICIENT, light, heavy, bond, coloured, letterhead, preprinted, prepunched, recycled, rough), envelopes, labels, transparencies
Supported media weight : Tray 1: 60 to 175 g/m²; Tray 2, optional 550-sheet Tray 3: 60 to 120 g/m²

Power and operating requirements :

Power : Input voltage: 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)
Power consumption: 591 watts (printing), 6.1 watts (ready), 2.8 watts (sleep), 0.6 watts (Auto-On/Auto-Off, via USB connectivity), 0.1 watts (off) 7 
Energy efficiency :
  • ENERGY STAR® certified
  • Blue Angel
  • EPEAT® Silver

Operating temperature range : 15 to 32.5°C
Operating humidity range : 30 to 70% RH
Acoustic power emissions (ready): Inaudible 5 
Acoustic pressure emissions bystander (active, printing): 54 dB(A) 5 

Dimensions and weight :

Minimum dimensions (W x D x H): 381 x 357 x 216 mm 6 
Maximum dimensions (W x D x H): 381 x 634 x 241 mm 6 
Weight: 8.58 kg
Package dimensions (W x D x H) : 443 x 274 x 464 mm
Package weight : 11.36 kg

What's included :

What's in the box: HP LaserJet Pro M402dne
Preinstalled HP 26A Black LaserJet Toner Cartridge (3,100 pages)
Getting Started Guide
Setup poster
Support flyer
Warranty guide
Printer documentation and software on CD-ROM
Power cord
Cable included : No, please purchase USB cable separately
Warranty : One-year warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.