6 ft Vertical Flexible Ring Cable Manager

The CRA30007 helps eliminate cable stress and organize cable runs within EIA-310 compliant rack enclosures or open frame racks. It has 2 sections, each 3 ft long, to allow for flexible installation options. This model features toolless keyhole button mounting hardware for quick and easy installation. The CRA30007 is covered by a 5-year limited warranty.

Manufacturer Part Number
CRA30007
EAN/UPC
0649532617128,649532617128
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Type: Vertical Ring Cable Manager
Physical  Rack Height: 0U / Vertical
Installation: Toolless Mounting
Material: Plastic and Cold Rolled Steel
Unit Dimensions - WxHxD (in): 3.45 x 34.00 x 1.91
Unit Dimensions - WxHxD (mm): 88 x 864 x 48
Weight (lbs): 3.28
Weight (kg): 1.49
Shipping Dimensions - WxHxL (in): 4.9 x 2.2 x 35.6
Shipping Dimensions - WxHxL (mm): 125 x 55 x 905
Shipping Weight (lbs): 3.7
Shipping Weight (kg): 1.7
Certifications  Approvals: RoHS
Warranty  Product Warranty: 5 Years Limited