Kit with (10) 19" 1U Blanking Panels

The CRA20001 is a 19" 1U blanking panel kit with 10 pieces that can fill up to 10U of rack space. Installing blanking panels in unused rack space improves cooling efficiency inside the enclosure. This optimizes airflow and prevents the recirculation of hot air. Blanking panels can be installed without tools and will fit in any square hole EIA-310 compliant rack enclosure. The CRA20001 is covered by a 5-year limited warranty.

Manufacturer Part Number
CRA20001
EAN/UPC
0649532617043,649532617043
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Type: Blanking Panel Kit
Physical  Rack Height (EA): 1U
Installation: Toolless Mounting
Color: Black
QTY per kit: 10
Unit Dimensions - WxHxD (in): 18.98 x 1.73 x 1.14
Unit Dimensions - WxHxD (mm): 482 x 44 x 29
Weight (lbs): 2.45
Weight (kg): 1.11
Shipping Dimensions - WxHxL (in): 12.8 x 2.6 x 19.9
Shipping Dimensions - WxHxL (mm): 325 x 65 x 505
Shipping Weight (lbs): 3.2
Shipping Weight (kg): 1.5
Certifications  Approvals: RoHS
Warranty  Product Warranty: 5 Years Limited