CRA40001 Carbon Rack Security

The CRA40001 combination lock allows infrastructure managers to guard access to specific rack enclosures and their contents. The combination can be updated easily as access requirements change; the lock also has a master key override. Compatible with models CR42U11001 and CR24U11001. The CRA40001 is covered by a 5-year limited warranty.

What's In The Box

Combination door lock, Installation Hardware, User Manual

Manufacturer Part Number
CRA40001
EAN/UPC
0649532617173,649532617173
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General 

Type: Combination Door Lock

Physical 

Installation: Hardware Included
Color: Black
QTY per kit: 2
Unit Dimensions - WxHxD (in): 1.42 x 6.30 x 1.77
Unit Dimensions - WxHxD (mm): 36 x 160 x 45
Weight (lbs): 0.93
Weight (kg): 0.42
Shipping Dimensions - WxHxL (in): 4.7 x 2.2 x 8.7
Shipping Dimensions - WxHxL (mm): 120 x 55 x 220
Shipping Weight (lbs): 1.1
Shipping Weight (kg): 0.5

Certifications 

Approvals: RoHS

Warranty 

Product Warranty: 5 Years Limited