Carbon CRA11003 Fan Tray

The CRA11003 Carbon Rack Fan improves ventilation in rack enclosures. The fan panel has (3) 120 Vac high performance fans and a 6.5 ft power cord with NEMA 5-15P input plug. Mounting hardware is included. The CRA11003 is covered by a 2-year limited warranty.

Manufacturer Part Number
CRA11003
EAN/UPC
0649532617029,649532617029
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Type: 120V 3U Fan Panel
Input
  • Nominal Input Voltage: 110/120Vac
  • Input Frequency: 50/60Hz
  • Plug Type: NEMA 5-15P
  • Power Cord Length (ft): 6.5
  • Power Cord Length (m): 2
  • Power Switch: Lighted On/Off
Performance
  • Air Flow (CFM): 290
Physical
  • Installation: Hardware Included
  • Color: Black
  • Number of Fans: 3
  • Audible Noise at 1.5m: 48 dBA
  • Unit Dimensions - WxHxD (in): 18.87 x 5.22 x 1.57
  • Unit Dimensions - WxHxD (mm): 479 x 133 x 40
  • Weight (lbs): 5.5
  • Weight (kg): 2.5
  • Shipping Dimensions - WxHxL (in): 2.4 x 5.7 x 19.5
  • Shipping Dimensions - WxHxL (mm): 60 x 145 x 495
  • Shipping Weight (lbs): 5.8
  • Shipping Weight (kg): 2.6
Certifications
  • Safety: CE
  • Approvals: RoHS
Warranty
  • Product Warranty: 2 Years Limited