The CRA50003 is a 1U 25" deep sliding shelf that supports up to 132 lbs of IT equipment without rack mounts. Required mounting hardware is included. Compatible with models CR42U11001, CR24U11001, CR45U40001, and CR25U40001. The CRA50003 is covered by a 5-year limited warranty.
Note:
General
Type: Sliding Shelf
Performance Load Capacity - Static (lbs): 132
Load Capacity - Static (kg): 60
Physical Rack Height: 1U
Installation: Hardware Included
Color: Black
Material: Cold Rolled Steel
Adjustable Mounting Depth (in): 25.6 to 40
Adjustable Mounting Depth (mm): 650 to 1014
Unit Dimensions - WxHxD (in): 19.09 x 2.36 x 25.6
Unit Dimensions - WxHxD (mm): 485 x 60 x 650
Weight (lbs): 19.9
Weight (kg): 9
Shipping Dimensions - WxHxL (in): 3.3 x 20.3 x 26.4
Shipping Dimensions - WxHxL (mm): 85 x 515 x 670
Shipping Weight (lbs): 20.5
Shipping Weight (kg): 9.3
Certifications Approvals: RoHS
Warranty Product Warranty: 5 Years