Carbon CRA50005 Rack Shelf

The CRA50005 is a heavy duty 1U shelf with an adjustable mounting depth from 25.6" to 32.7" that can support up to 175 lbs of equipment without rack mounts. Compatible with models CR42U11001 and CR24U11001. Required mounting hardware is included. The CRA50005 is covered by a 5-year limited warranty.

Manufacturer Part Number
CRA50005
EAN/UPC
0649532617227,649532617227
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Type: Fixed Shelf
performance  Load Capacity - Static (lbs): 175
Load Capacity - Static (kg): 80
Physical  Rack Height: 1U
Installation: Hardware Included
Color: Black
Material: Cold Rolled Steel
Adjustable Mounting Depth (in): 25.6 to 32.7
Adjustable Mounting Depth (mm): 650 to 832
Unit Dimensions - WxHxD (in): 19.09 x 1.69 x 25.59
Unit Dimensions - WxHxD (mm): 485 x 43 x 650
Weight (lbs): 12.1
Weight (kg): 5.5
Shipping Dimensions - WxHxL (in): 2.4 x 20.3 x 26.4
Shipping Dimensions - WxHxL (mm): 60 x 515 x 670
Shipping Weight (lbs): 13.8
Shipping Weight (kg): 6.3
Certifications  Approvals: RoHS
Warranty  Product Warranty: 5 Years