M6 Cage Nut and Screw Kit

The CRA60001 M6 cage nut and screw hardware kit allows users to install rack mount equipment in standard EIA-310 square hole rack angles. Each kit includes (50) each M6 cage nuts, screws, and cup washers.

Manufacturer Part Number
CRA60001
EAN/UPC
0649532617265,649532617265
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Type: M6 Cage Nut and Screw Kit
Physical Color: Black
QTY per kit: 50
Weight (lbs): 0.97
Weight (kg): 0.44
Shipping Dimensions - WxHxL (in): 4.3 x 2.2 x 4.3
Shipping Dimensions - WxHxL (mm): 110 x 55 x 110
Shipping Weight (lbs): 1.0
Shipping Weight (kg): 0.47
Certifications Approvals: RoHS