The CR45U40001 4-post rack can be customized with compatible accessories to meet specific requirements. The rack ships knock-down; assembly is required. It is covered by a 5-year limited warranty.
Note:
Rack Height: 45U
Color: Black RAL 9005 powder coat paint
Rack Angle Mounting Hole Type: Square Mounting Holes
Number of posts: 4
Weight Capacity - stationary load (lbs): 1760
Weight Capacity - stationary load (kg): 800
Max. Mounting Depth (in): 40
Max. Mounting Depth (mm): 1016
Min. Mounting Depth (in): 22
Min. Mounting Depth (mm): 558.8
Max. Dimensions (WxHxD in): 23.6 x 82.8 x 41
Max. Dimensions (WxHxD mm): 600 x 2104 x 1049
Min. Dimensions - WxHxD (in): 23.6 x 82.8 x 23.5
Min. Dimensions - WxHxD (mm): 600 x 2104 x 592
Net Weight (lbs): 79.5
Net Weight (kg): 36.1
Shipping Packaging Type: Knock down
Shipping Dimensions (WxHxD) (in): 10.0 x 5.9 x 86.2
Shipping Dimensions (WxHxD) (mm): 25.5 x 15.0 x 219.0
Shipping Weight (lbs): 87
Shipping Weight (kg): 39.4
Special Features
Numbered Rack Units: Yes
Leveling Feet: Included
Rolling Casters: Optional
Cable Management: Toolless Mounting Slots and Cable Rings Included
PE Grounding Point: Yes
Certifications
Approvals: DIN41491, DIN41494, EIA/ECA-310-E, IEC-60297-3-100, RoHS
Warranty
Product Warranty: 5 Years Limited