EIA-310 Standard 19" Rack

The CR12U51001 is designed for use in network closets, classrooms and other locations. It houses network switches and patch panels up to 22 inches deep. This enclosure features convenient top panel cable access openings, perforated doors and side panels for efficient airflow, adjustable rack angles, and square and threaded mounting holes. The CR12U51001 ships fully assembled for quick deployment, and can be customized with compatible accessories. It is covered by a 5-year limited warranty.

Manufacturer Part Number
CR6U61001
EAN/UPC
0649532616381,649532616381
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical

Rack Height: 6U
Color: Black RAL 9005 powder coat paint
Door Type: Hex Perforated Metal Door
Rack Angle Mounting Hole Type: Square and #12-24 Mounting Hole
Weight Capacity - stationary load (lbs): 132.3
Weight Capacity - stationary load (kg): 60
Factory Default Mounting Depth (in): 17.6
Factory Default Mounting Depth (mm): 447
Cable Access Opening Dimensions (in): 9.8 x 2.2
Cable Access Opening Dimensions (mm): 250 x 56
Max. Mounting Depth (in): 22.3
Max. Mounting Depth (mm): 567
Min. Mounting Depth (in): 1.9
Min. Mounting Depth (mm): 47
Dimensions (WxHxD in.): 23.6 x 14.6 x 23.6
Dimensions (WxHxD mm): 600 x 372 x 600
Net Weight (lbs): 37.2
Net Weight (kg): 16.9
Shipping Dimensions - WxHxD (in): 26.18 x 17.12 x 26.18
Shipping Dimensions - WxHxD (mm): 665 x 435 x 665
Shipping Weight (lbs): 41
Shipping Weight (kg): 18.6
Special Features  Numbered Rack Units: Yes
Rolling Casters: Optional
Removable Door and Side Panels: Yes
Reversible Front Door: Yes
Lockable Door and Side Panels: Yes, keyed alike
Ventilation: Perforated Door and Side Panels with Ventilated Top and Bottom
Cable Access: Top and Bottom Openings
PE Grounding Point: Yes
Environmental  Protection Class: IP20
Certifications  Safety: CE
Approvals: DIN41491, DIN41494, EIA/ECA-310-E, IEC 60297-3-100, RoHS
Warranty  Product Warranty: 5 Years Limited