Heavy-Duty Caster Kit

The CRA60003 rolling caster kit can be used to convert rack enclosures, wall mount enclosures, and 4 post open frame racks to rolling racks. The kit includes (4) heavy duty 3" casters rated to support up to 750 lbs per caster, an installation guide, and mounting hardware. The CRA60003 kit is covered by a 5-year limited warranty.

Note: Casters are intended for moving racks and equipment short distances only.

Manufacturer Part Number
CRA60003
EAN/UPC
0649532617296,649532617296
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Type: Heavy-Duty Caster Kit
Performance Load Capacity EA - Static (lbs): 750
Load Capacity EA - Static (kg): 340
Physical Installation: Hardware Included
Unit Dimensions - WxHxD (in): 2.64 x 3.98 x 3.74
Unit Dimensions - WxHxD (mm): 67 x 101 x 95
Weight (lbs): 12.6
Weight (kg): 5.7
Shipping Dimensions - WxHxL (in): 6.7 x 6.3 x 15.7
Shipping Dimensions - WxHxL (mm): 170 x 160 x 400
Shipping Weight (lbs): 13.3
Shipping Weight (kg): 6
Certifications Approvals: RoHS
Warranty Product Warranty: 5 Years