16/2 In-wall Speaker Wire, CL3, White, 1000ft

Comprehensive's Ultraflex In-wall Speaker cable is your Hi-End answer to your professional installations. The jacket for these cables are CL3 rated and has per/ft markings to aid in the precise measuring and cutting for ease of use during installation. The Ultraflex In-wall speaker cabling comes in multiple configurations such as , 12, 14, and 16AWG, versions with 2 or 4 conductors. As well as our Lifetime Warranty, this UL rated cabling is RoHs compliant. and conforms to NEC 725. All of Comprehensive's Ultraflex In-wall cable comes available in 250ft., 500ft. or 1000ft. pull boxes. All of Comprehensive's Ultraflex In-wall Speaker cable is Hi-strand and made with 99.9% pure copper. "When it has to work, It has to be Comprehensive."

Manufacturer Part Number
UIWS16/2-1000PB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight Lbs: 55
  • RoHS Compliant: Yes
  • Warranty: Lifetime