LED-backlit LCD monitor with SmartImage

Essential features, efficient performance

for maximum productivity

  • S Line
  • 19" (48.3 cm)
  • 1280 x 1024
IPS-ADS wide-view technology for image and color accuracy

IPS-ADS displays use an advanced technology which gives you extra wide viewing angles of 178/178 degree, making it possible to view the display from almost any angle. Unlike standard TN panels, IPS-ADS displays give you remarkably crisp images with vivid colors, making it ideal not only for Photos, movies and web browsing, but also for professional applications which demand color accuracy and consistent brightness at all times.

Less eye fatigue with Flicker-free technology

Due to the way brightness is controlled on LED-backlit screens, some users experience flicker on their screen which causes eye fatigue. Philips Flicker-free Technology applies a new solution to regulate brightness and reduce flicker for more comfortable viewing

martImage presets for easy optimized image settings

SmartImage is an exclusive leading edge Philips technology that analyzes the content displayed on your screen and gives you optimized display performance. This user friendly interface allows you to select various modes like Office, Photo, Movie, Game, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimizes the contrast, color saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time with the press of a single button!

Built-in stereo speakers for multimedia

A pair of high quality stereo speakers built into a display device. It can be visible front firing, or invisible down firing, top firing, rear firing, etc depending on model and design.

SmartControl for easy performance tuning

PC software for fine tuning display performance and settings. Philips offers users two choices for display setting adjustment. Either navigate the multilevel On Screen Display menu through buttons on the display itself or use the Philips SmartControl software to easily adjust the various display settings in a familiar way

Manufacturer Part Number
19S4QAB/75
EAN/UPC
8712581741983
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display
LCD panel type:
IPS-ADS LCD
Backlight type:
W-LED system
Panel Size:
19 inch / 48.3 cm
Effective viewing area:
374.78 x 299.83 mm
Aspect ratio:
5:4
Optimum resolution:
1280 x 1024 @ 60Hz
Response time (typical):
5 ms (Gray to Gray)*
Brightness:
250  cd/m²
Contrast ratio (typical):
1,000:1
SmartContrast:
20,000,000:1
Pixel pitch:
0.293 x 0.293 mm
Viewing angle:

  • 178º (H) / 178º (V)
  • @ C/R > 10
Picture enhancement:
SmartImage
Display colors:
16.7 M
Scanning Frequency:
30 -83 kHz (H) / 56 -76 Hz (V)
sRGB:
Yes

Stand

Tilt:
-5/20  degree

Power

ECO mode:
8 W (typ.)
On mode:
16.2 W (typ.) (EnergyStar 6.0 test method)
Standby mode:
<0.3 W (typ.)
Off mode:
<0.3 W (typ.)
Power LED indicator:
  • Operation - White
  • Standby mode- White (blinking)
Power supply:
  • Built-in
  • 100-240VAC, 50-60Hz
Dimensions
Product with stand (mm):
404 x 418 x 194  mm
Product without stand (mm):
404 x 346 x 61  mm
Packaging in mm (WxHxD):
465 x 457 x 139  mm

Operating conditions

Temperature range (operation):
0°C to 40°C  °C
Temperature range (storage):
-20°C to 60°C  °C
Relative humidity:
20%-80  %
MTBF (demonstrated):
70,000 hrs (excluded backlight)

Compliance and standards

Regulatory Approvals:
  • CE Mark
  • FCC Class B
  • SEMKO
  • BSMI
  • GS
  • ERGO
  • TCO 6.0
  • WEEE
  • PSB
  • C-Tick
  • cETLus
  • TUV Ergo
  • TUV/GS
  • UKRAINIAN
  • CCC
  • CECP
  • MEPS
  • RCM

Connectivity

Signal Input:
  • DVI-D (digital, HDCP)
  • VGA (Analog )
Sync Input:
  • Separate Sync
  • Sync on Green
Audio (In/Out):
  • PC audio-in
  • Headphone out

Convenience

Built-in Speakers:
1.5W x 2
User convenience:
  • SmartImage
  • Volume
  • SmartPower
  • Menu
  • Power On/Off
Control software:
SmartControl Premium
OSD Languages:
  • Brazil Portuguese
  • Czech
  • Dutch
  • English
  • Finnish
  • French
  • German
  • Greek
  • Hungarian
  • Italian
  • Japanese
  • Korean
  • Polish
  • Portuguese
  • Russian
  • Simplified Chinese
  • Spanish
  • Swedish
  • Traditional Chinese
  • Turkish
  • Ukranian
Other convenience:
  • Kensington lock
  • VESA mount (100x100mm)
Plug & Play Compatibility:
  • DDC/CI
  • Mac OS X
  • sRGB
  • Windows 8.1 / 8 / 7

Weight

Product with stand (kg):
3.20  kg
Product without stand (kg):
2.80  kg
Product with packaging (kg):
4.82  kg

Sustainability

Environmental and energy:
  • EnergyStar 6.0
  • EPEAT Gold*
  • RoHS
Recyclable packaging material:
100  %
Recycled material:
25%
Specific Substances:
  • PVC / BFR free housing
  • Mercury free
  • Lead free
Cabinet
Front bezel:
Black
Rear cover:
Black
Foot:
Black
Finish:
Texture