The APC by Schneider Electric Switched Rack Power Distribution Unit (PDU) distributes power to devices in the rack. It has a sensor that measures the current that it and its attached devices use. It can be monitored through Web, Telnet, SNMP, SSH, or StruxureWare Data Center Expert ® interfaces.
Inlet: The Rack PDU has an IEC-320-C14 inlet on the front of the unit to connect to the power cord.
Outlets: The outlets connect the Rack PDU to equipment in your rack or enclosure. Each outlet allows independent control of the connected equipment and the Rack PDU firmware also provides Outlet User accounts. The Rack PDU has eight IEC-320-C13 outlets.
Digital display: A digital display shows aggregate current being used.
Power cord: The power cord connects the Rack PDU to one power source. The cord connects to the front of the Rack PDU for easier mounting and user access. The 8 ft (2.4 m) cord terminates with a C14 plug.
Note:
Output
Nominal Output Voltage
208V , 230VMaximum Total Current Draw
10Output Connections
(8) IEC 320 C13 (Battery Backup)
Different voltages and corresponding amperages
10A @ 230V, 12A @ 208VANominal Input Voltage
200V , 208V , 230VInput frequency
50/60 HzInput Connections
IEC-320 C14Cord Length
6.5ft ( 1.98meters )Acceptable Input Voltage
200-240VACNumber of Power Cords
1Load Capacity
2300VAMaximum Input Current
15ARegulatory Derated Input Current (North America)
12AMaximum Height
1.73inches ( 44mm , 4.4cm )Maximum Width
17.5inches ( 445mm , 44.5cm )Maximum Depth
4.25inches ( 108mm , 10.8cm )Rack Height
1UNet Weight
5.0lbs. ( 2.27kg )Shipping weight
7.6lbs. ( 3.45kg )Shipping Height
2.75inches ( 70mm , 7.0cm )Shipping Width
18.5inches ( 470mm , 47.0cm )Shipping Depth
13.5inches ( 343mm , 34.3cm )Color
BlackOperating Environment
32 - 113 °F ( 0 - 45 °C )Operating Relative Humidity
0 - 95 %Operating Elevation
0-10000ft ( 0-3000meters )Storage Temperature
-25 - 65 °CStorage Relative Humidity
0 - 95 %Storage Elevation
0-50000ft ( 0-15000meters )Approvals
cUL Listed, CE, CSA, EN 55022 Class A, EN 55024, EN 61000-3-2, EN 61000-3-3, GOST, IRAM, UL 60950, UL Listed, VDEStandard warranty
2 years repair or replaceRoHS
CompliantREACH
REACH: Contains No SVHCsBattery Directive
CompliantBattery Notes
ts_Battery_Notes