Ultra Durable GA-B250M-DS3H (rev. 1.0) Desktop Motherboard

  • Supports 7th/ 6th Generation Intel® Core™ Processors
  • Dual Channel Non-ECC Unbuffered DDR4, 4 DIMMs
  • Ultra-Fast M.2 with PCIe Gen3 x4 & SATA interface
  • Intel® Optane™ Memory Ready
  • Triple display interfaces including High Definition Multimedia Interface
  • High Quality Audio Capacitors and Audio Noise Guard with LED Trace Path Lighting
  • GbE LAN with cFosSpeed Internet Accelerator Software
  • Smart Fan 5 features Multiple Temperature Sensors and Hybrid Fan Headers
  • GIGABYTE UEFI DualBIOS™
  • APP Center Including Cloud Station™ Utility

Smart Fan 5

With Smart Fan 5 users can ensure that their gaming PC can maintain its performance while staying cool. Smart Fan 5 allows users to interchange their fan headers to reflect different thermal sensors at different locations on the motherboard. Not only that, with Smart Fan 5 more hybrid fan headers that support both PWM and Voltage mode fans have been introduced to make the motherboard more liquid cooling friendly.

All Hybrid Fan Pin Headers 

  • All Hybrid Fan Headers can automatically detect the type of cooling device whether it be fan or pump with different PWM or Voltage mode.
  • Supports up to 2 amps with built-in overcurrent protection—a must for high-end high current fans. 

New Smart Fan 5 Software

Choose from different modes, Quiet to Full Speed, to match your system usage scenario. For each fan or pump, you can use the intuitive fan curve to define trigger thresholds and corresponding fan speeds.

Interoperable Sensors and Fans

Each fan can be customized to operate at different speeds according to any defined temperature source input (except the CPU fan).

Fan Curve

Customize fan curves based on specific temperatures with the intuitive graphical UI.

Enhanced BIOS Interface

The enhanced BIOS interface also has the advanced features seen in the Smart Fan 5 UI, such as: the ability to set triggers based on different temperature sensors on the board, fan curve definition and the temperature interval setting, which can prevent fan rotation noise caused by sudden temperature change—all without having to load Windows. 

Immersive VR
Gaming Experience
> VR requires more performance than Full HD graphics for a steady 90FPS or greater.
> Only Gaming PCs can provide the best VR experience.

NVMe PCIe Gen3 x4 2280 M.2 Connector

GIGABYTE M.2 solution offers considerably faster storage performance and support for both PCIe and SATA interface for M.2 SSD devices. 

Realtek GbE LAN with cFosSpeed Internet Accelerator Networking

Realtek Gbe LAN features cFosSpeed, a network traffic management application which helps to improve network latency and maintain low ping times to deliver better responsiveness in crowded LAN environments. 

Anti-Sulfur Resistor Design

Sulfur compounds in the air can penetrate tiny onboard resistors creating chemical change and causing these resistors to open or short. If either of these occurs the motherboard will fail to function. By equipping resistors with an Anti-Sulfur Design GIGABYTE gives Ultra Durable Motherboards a whole new meaning.

High Quality Onboard Audio Design 

Delivers high quality sound resolution and sound expansion to create the most realistic sound effects for professional gamers. 

Manufacturer Part Number
GA-B250M-DS3H
EAN/UPC
0889523007938,889523007938,4719331847265
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU:

  • Support for 7th and 6th generation Intel® Core™ i7 processors/ Intel® Core™ i5 processors/Intel® Core™ i3 processors/ Intel® Pentium® processors/Intel® Celeron® processors in the LGA1151 package
  • L3 cache varies with CPU
(Please refer "CPU Support List" for more information.)

Chipset:
  • Intel® B250 Express Chipset
Memory:
  • 4 x DDR4 DIMM sockets supporting up to 64 GB of system memory
    * Due to a Windows 32-bit operating system limitation, when more than 4 GB of physical memory is installed, the actual memory size displayed will be less than the size of the physical memory installed.
  • Dual channel memory architecture
  • Support for DDR4 2400(O.C.)* / 2133 MHz memory modules
    * To support 2400 MHz or XMP memory, you must install a 7th generation processor.
  • Support for ECC Un-buffered DIMM 1Rx8/2Rx8 memory modules (operate in non-ECC mode)
  • Support for non-ECC Un-buffered DIMM 1Rx8/2Rx8/1Rx16 memory modules
  • Support for Extreme Memory Profile (XMP) memory modules
    * To support 2400 MHz or XMP memory, you must install a 7th generation processor.
(Please refer "Memory Support List" for more information.)

Onboard Graphics:

Integrated Graphics Processor-Intel® HD Graphics support:
  • 1 x D-Sub port, supporting a maximum resolution of 1920x1200@60 Hz
  • 1 x DVI-D port, supporting a maximum resolution of 1920x1200@60 Hz
    * The DVI-D port does not support D-Sub connection by adapter.
  • 1 x HDMI port, supporting a maximum resolution of 4096x2160@24 Hz
    * Support for HDMI 1.4 version.
Support for up to 3 displays at the same time
Maximum shared memory of 1 GB

Audio:
  • Realtek® ALC887 codec
  • High Definition Audio
  • 2/4/5.1/7.1-channel
    * To configure 7.1-channel audio, you have to use an HD front panel audio module and enable the multi-channel audio feature through the audio driver.
  • Support for S/PDIF Out
LAN:
  • Realtek® GbE LAN chip (10/100/1000 Mbit)
Expansion Slots:
  • 1 x PCI Express x16 slot, running at x16
  • 2 x PCI Express x1 slots
    (All of the PCI Express slots conform to PCI Express 3.0 standard.)
Storage Interface:

Chipset:
  • 1 x M.2 connector (Socket 3, M key, type 2242/2260/2280 SATA and PCIe x4/x2 SSD support)
  • 6 x SATA 6Gb/s connectors
    * Refer to "1-7 Internal Connectors," for the installation notices for the M.2 and SATA connectors.
USB:

Chipset:
  • 6 x USB 3.1 Gen 1 ports (4 ports on the back panel, 2 ports available through the internal USB header)
  • 6 x USB 2.0/1.1 ports (2 ports on the back panel, 4 ports available through the internal USB headers)
Internal I/O Connectors:
  • 1 x 24-pin ATX main power connector
  • 1 x 8-pin ATX 12V power connector
  • 1 x M.2 Socket 3 connector
  • 6 x SATA 6Gb/s connectors
  • 1 x CPU fan header
  • 1 x system fan header
  • 1 x front panel header
  • 1 x front panel audio header
  • 1 x S/PDIF Out header
  • 1 x USB 3.1 Gen 1 header
  • 2 x USB 2.0/1.1 headers
  • 1 x Trusted Platform Module (TPM) header
  • 1 x serial port header
  • 1 x parallel port header
  • 1 x Clear CMOS jumper
Back Panel Connectors:
  • 1 x PS/2 keyboard/mouse port
  • 1 x D-Sub port
  • 1 x DVI-D port
  • 1 x HDMI port
  • 4 x USB 3.1 Gen 1 ports
  • 2 x USB 2.0/1.1 ports
  • 1 x RJ-45 port
  • 3 x audio jacks (Line In, Line Out, Mic In)
I/O Controller:
  • iTE® I/O Controller Chip
H/W Monitoring:
  • Voltage detection
  • Temperature detection
  • Fan speed detection
  • Overheating warning
  • Fan fail warning
  • Fan speed control
    * Whether the fan (pump) speed control function is supported will depend on the fan (pump) you install.
BIOS:
  • 2 x 64 Mbit flash
  • Use of licensed AMI UEFI BIOS
  • Support for DualBIOS™
  • PnP 1.0a, DMI 2.7, WfM 2.0, SM BIOS 2.7, ACPI 5.0
Unique Features:
  • Support for APP Center
    * Available applications in APP Center may vary by motherboard model. Supported functions of each application may also vary depending on motherboard specifications.
    3D OSD
    @BIOS
    Ambient LED
    AutoGreen
    BIOS Setup
    Color Temperature
    Cloud Station
    EasyTune
    Fast Boot
    Game Boost
    ON/OFF Charge
    Platform Power Management
    Smart Backup
    Smart Keyboard
    Smart TimeLock
    System Information Viewer
    USB Blocker
    V-Tuner
  • Support for 3TB+ Unlock
  • Support for Q-Flash
  • Support for Xpress Install
Bundle Software:
  • Norton® Internet Security (OEM version)
  • Intel® Optane™ Memory Ready
  • cFosSpeed
Operating System:
  • Windows® 10 64-bit (for 7th Generation Intel® Processors)
  • Windows® 10 64-bit / Windows® 8.1 64-bit / Windows® 7 32-bit / 64-bits (for 6th Generation Intel® Processors)
    * Please download the "Windows USB Installation Tool" from GIGABYTE's website and install it before installing Windows 7.
Form Factor:
  • Micro ATX Form Factor; 22.6cm x 19.3cm
Remark:
  • Due to different Linux support condition provided by chipset vendors, please download Linux driver from chipset vendors' website or 3rd party website.
  • Most hardware/software vendors may no longer offer drivers to support Win9X/ME/2000/XP. If drivers are available from the vendors, we will update them on the GIGABYTE website.
* The entire materials provided herein are for reference only. GIGABYTE reserves the right to modify or revise the content at anytime without prior notice.
* Advertised performance is based on maximum theoretical interface values from respective Chipset vendors or organization who defined the interface specification. Actual performance may vary by system configuration.
* All trademarks and logos are the properties of their respective holders.
* Due to standard PC architecture, a certain amount of memory is reserved for system usage and therefore the actual memory size is less than the stated amount.